EN
  • EN
  • DE

PIC16C771/SS

Part No PIC16C771/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 7KB OTP 20SSOP / PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) OTP 20-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, SPI
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 15
Program Memory Size 7KB (4K x 14)
Program Memory Type OTP
RAM Size 256 x 8
Voltage - Supply (Vcc/Vdd) 4V ~ 5.5V
Data Converters A/D 6x12b
Oscillator Type Internal
Temperature Range - Operating 0°C ~ 70°C
Mounting Surface Mount
Case / Package 20-SSOP (0.209", 5.30mm Width)
Supplier Device Package 20-SSOP
Base Product Number PIC16C771
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number PIC16C771/SS-NDR
Standard Package 67
Win Source Part Number 1318872-PIC16C771/SS
Ultra Librarian 3D Model Ultra Librarian PIC16C771/SS CAD Model

Description

The PIC16C771/SS from Microchip Technology is a high-performance, CMOS fully-static, 8-bit microcontroller packed with a range of features suitable for a multitude of embedded applications. The device is part of the PIC16CXXX microcontroller family which is renowned for its ease of use, flexibility, and cost-effectiveness.

Key Features:

  • Core: The microcontroller features a PIC16 architecture with a precision 8-bit instruction set optimized for control applications.
  • Memory: It comes with 14KB of program memory and 368 bytes of RAM, providing ample space for complex programs and data storage.
  • I/O Ports: The device includes 22 I/O pins, which can be configured for a variety of peripherals and functions, enhancing its adaptability to different tasks.
  • Timers: It has three built-in timers, including a watchdog timer for system reliability, an 8-bit timer, and a 16-bit timer for precise event management.
  • Analog-to-Digital Converter: Equipped with an 8-channel, 10-bit ADC, the PIC16C771/SS can easily interface with analog sensors and convert their readings to digital values for processing.
  • Communication: The microcontroller supports serial communication via USART, making it capable of interfacing with serial peripherals or networks.
  • Special Microcontroller Features: Power-saving SLEEP mode, programmable code protection, and selectable oscillator options are among the special features that enhance the microcontroller's performance in power-sensitive applications.
  • Operating Voltage: It operates at a voltage range of 4.0V to 5.5V, which is ideal for many electronic applications.
  • Temperature Range: The PIC16C771/SS is designed to perform reliably within an industrial temperature range of -40°C to +85°C.
  • Package: The SS (small shrink) package is designed for space-saving on PCBs and is suitable for compact designs.

Applications:

The versatility of the PIC16C771/SS makes it an excellent choice for a wide array of applications, including but not limited to automotive systems, consumer electronics, industrial controls, and medical devices. Its robust feature set and programmability allow designers to create efficient and reliable systems with reduced time-to-market.

With Microchip's reputation for quality and support, the PIC16C771/SS is a microcontroller that offers both performance and peace of mind for developers working on advanced embedded systems.

You May Also Be Interested in

Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5694 $51.3880
48+ $2.1083 $101.1984
74+ $2.0424 $151.1376
102+ $1.9765 $201.6030
131+ $1.9106 $250.2886
176+ $1.7130 $301.4880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 38 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess