EN
  • EN
  • DE

DSPIC33CH64MP502-E/SS

Part No DSPIC33CH64MP502-E/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 88KB FLASH 28SSOP / dsPIC Automotive, AEC-Q100, dsPIC™ 33CH, Functional Safety (FuSa) Microcontroller IC 16-Bit Dual-Core 180MHz, 200MHz 88KB (88K x 8) FLASH, PRAM 28-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor dsPIC
Core Size 16-Bit Dual-Core
Speed 180MHz, 200MHz
Connectivity CANbus, I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, QEI, WDT
Number of I/O 21
Program Memory Size 88KB (88K x 8)
Program Memory Type FLASH, PRAM
RAM Size 20K x 8
Voltage - Supply (Vcc/Vdd) 3V ~ 3.6V
Data Converters A/D 23x12b; D/A 4x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 28-SSOP (0.209", 5.30mm Width)
Supplier Device Package 28-SSOP
Base Product Number DSPIC33CH64MP502
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 47
Win Source Part Number 1322339-DSPIC33CH64MP502-E/SS
Ultra Librarian 3D Model Ultra Librarian DSPIC33CH64MP502-E/SS CAD Model

Description

Microchip Technology's DSPIC33CH64MP502-E/SS

The DSPIC33CH64MP502-E/SS is a cutting-edge microcontroller unit (MCU) from Microchip Technology, designed to cater to the demanding requirements of modern embedded control systems. This high-performance digital signal controller (DSC) is part of the dsPIC33CH family, which is renowned for its innovative dual-core architecture, combining the benefits of a microcontroller with the signal processing capabilities of a digital signal processor.

Key Features:

  • Core: The device boasts a dual-core configuration with a master core (MC) and a slave core (SC), both operating at 70 MIPS (Million Instructions Per Second), allowing for simultaneous execution of control and communication tasks.
  • Memory: It comes equipped with 64 KB of Flash memory and 8 KB of SRAM, ensuring ample space for complex applications and algorithms.
  • Input/Output: The MCU provides a variety of peripherals, including digital I/Os, analog inputs, PWM outputs, and communication interfaces such as UART, SPI, and I2C for versatile connectivity options.
  • Advanced Analog Features: With its 12-bit Analog-to-Digital Converters (ADCs), comparators, and operational amplifiers, this device is capable of precise signal acquisition and conditioning, which is essential for real-time control applications.
  • Robust Timing System: The DSPIC33CH64MP502-E/SS includes multiple timers and PWM modules that support sophisticated timing operations and complex pulse-width modulation schemes.
  • Enhanced Security: The microcontroller integrates security features to protect against unauthorized access and ensure the integrity of the system's firmware.
  • Package: This component is available in a space-saving 28-pin SSOP (Shrink Small Outline Package) that is suitable for compact PCB layouts.

With its exceptional computational power and versatile feature set, the DSPIC33CH64MP502-E/SS is an ideal choice for applications ranging from advanced motor control, power conversion, and industrial automation, to IoT (Internet of Things) devices and automotive systems. Engineers and developers can leverage this microcontroller to create highly efficient, reliable, and secure embedded solutions that meet the evolving needs of sophisticated electronic products.

Microchip Technology's commitment to quality and long-term availability makes the DSPIC33CH64MP502-E/SS a reliable and sustainable choice for both commercial and industrial applications.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess