EN
  • EN
  • DE

PIC16CE625-20E/SS

Part No PIC16CE625-20E/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 3.5KB OTP 20SSOP  /  PIC series Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) OTP 20-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 16C
Package Tube
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Peripherals Brown-out Detect/Reset, POR, WDT
Number of I/O 13
Program Memory Size 3.5KB (2K x 14)
Program Memory Type OTP
EEPROM Size 128 x 8
RAM Size 128 x 8
Supply Voltage - Operating 3V ~ 5.5V
Oscillator Type External
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 20-SSOP (0.209", 5.30mm Width)
Supplier Device Package 20-SSOP
Base Product Number PIC16CE625
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Names PIC16CE625-20E/SS-NDR
Standard Package 67
Win Source Part Number 1084931-PIC16CE625-20E/SS
Ultra Librarian 3D Model Ultra Librarian PIC16CE625-20E/SS CAD Model

Description

The PIC16CE625-20E/SS is a versatile 8-bit microcontroller designed and manufactured by Microchip Technology, a leading provider of microcontroller and analog semiconductors. This particular model is part of the well-known PIC microcontroller family, which is renowned for its ease of use, low power consumption, and robust feature set.

Key Features

  • CPU: The device features a high-performance RISC CPU, ensuring fast and efficient processing with a system clock of up to 20 MHz.
  • Memory: It comes with 1.75KB of on-board programmable flash memory, allowing ample space for code storage, and 128 bytes of RAM for data.
  • I/O Ports: The microcontroller offers 12 I/O pins, providing flexibility in interfacing with other peripherals and devices.
  • Timers: It includes an 8-bit timer and a 16-bit timer, suitable for a wide range of timing and counting applications.
  • Communication: Serial communication is facilitated through an on-chip USART (Universal Synchronous Asynchronous Receiver Transmitter), supporting protocols such as RS-232, RS-485, and more.

Power Management

The PIC16CE625-20E/SS is designed for low-power applications, featuring several power-saving modes including Idle and Power-down modes, which significantly reduce power consumption when the device is not in active use.

Package and Temperature Range

This microcontroller is available in a 20-lead SSOP (Shrink Small Outline Package) that is suitable for space-constrained applications. It operates within an industrial temperature range of -40°C to +85°C, making it reliable in extreme environmental conditions.

Applications

The PIC16CE625-20E/SS is ideal for a broad range of applications, including but not limited to industrial control systems, automotive applications, consumer electronics, and Internet of Things (IoT) devices. Its robust feature set and adaptability make it a top choice for designers looking for a cost-effective and powerful microcontroller solution.

You May Also Be Interested in

Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess