EN
  • EN
  • DE

PIC16CE625-40/P

Part No PIC16CE625-40/P
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer Microchip Technology
Win Source Part Number 348538-PIC16CE625-40/P
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC16CE625-40/P CAD Model

Description

The PIC16CE625-40/P is a high-performance, EPROM-based 8-bit microcontroller from Microchip Technology. It is designed to deliver the versatility of the PIC16 architecture alongside the convenience of a programmable memory. This particular model operates at a maximum frequency of 40 MHz, offering a blend of speed and power efficiency suited for a variety of electronic applications.

This microcontroller features a robust instruction set that provides a wide range of capabilities including:

  • 35 single-word instructions
  • 14-bit wide instruction words
  • 2-level deep hardware stack

The PIC16CE625-40/P is equipped with 1.75 KB of EPROM, providing ample space for application code, and 68 bytes of RAM for variable storage. Additionally, it includes an integrated EEPROM with 64 bytes, which is perfect for storing configuration or calibration data that must be preserved between power cycles.

With its 13 I/O pins, this microcontroller is highly adaptable for interfacing with various peripherals and devices. The I/O flexibility is enhanced by the peripheral features which include:

  • An 8-bit timer/counter with 8-bit programmable prescaler
  • An on-chip RC oscillator with an external clock option

The PIC16CE625-40/P also supports power-saving modes such as Power-down mode and Watchdog Timer for efficient power management in battery-operated devices. Its wide operating voltage range (2.5V to 5.5V) makes it suitable for applications in various power environments.

For programming and debugging, the microcontroller uses in-circuit serial programming (ICSP) technology which simplifies the development process. The package type for this product is a PDIP (Plastic Dual In-line Package) with 18 pins, making it easy to handle for prototyping and small-scale production.

In summary, the PIC16CE625-40/P from Microchip Technology is a versatile and efficient solution for a broad range of applications, from consumer electronics to industrial control systems. Its robust feature set and ease of use make it an excellent choice for designers looking for a reliable microcontroller with EPROM programmability.

You May Also Be Interested in

Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess