SN74LS32DG4 Quad 2-Input Positive OR Gates
The SN74LS32DG4 from Texas Instruments is a high-performance, quadruple 2-input positive OR gate integrated circuit that belongs to the 7400 series of digital logic chips. This device is designed to operate over a wide range of voltages, making it suitable for a variety of digital applications. The SN74LS32DG4 is a key component for implementing logical operations in digital circuits and systems.
Key Features:
- Logic Type: OR Gate
- Number of Gates: 4
- Number of Inputs per Gate: 2
- Operating Voltage Range: 4.75V to 5.25V
- Output Current: - 8 mA / 8 mA
- Package: SOIC-14
- Operating Temperature Range: 0°C to 70°C
The SN74LS32DG4 is designed with the Low-Power Schottky (LS) technology, which ensures reduced power consumption without sacrificing speed. This makes it an ideal choice for power-sensitive applications. The device is also characterized by its fast switching capabilities, which is essential for high-speed digital systems.
With its four independent OR gates, the SN74LS32DG4 can be used in a variety of logical functions. Each gate has two inputs, which allows the chip to perform the logical OR operation on two different sets of signals. The output of each gate is high only if one or both of its inputs are high, implementing the inclusive OR function.
The SN74LS32DG4 comes in a compact 14-pin SOIC package, which makes it easy to use in space-constrained applications. The device also features standard pinout, which makes it compatible with other 7400 series logic devices, allowing for easy integration into existing systems or for use in the development of new projects.
Whether you're working on a simple logic problem or designing a complex digital system, the SN74LS32DG4 from Texas Instruments provides reliable performance and versatility. Its wide operating voltage range and temperature tolerance ensure stable operation in a variety of environments, making it a robust choice for your digital logic needs.