EN
  • EN
  • DE

PIC16F1508T-I/GZ

Part No PIC16F1508T-I/GZ
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 7KB FLASH 20UQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features PIC series Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) FLASH 20-UQFN (4x4)
Manufacturer Microchip Technology
Series PIC® XLP™ 16F
Package Reel - TR
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 17
Program Memory Size 7KB (4K x 14)
Program Memory Type FLASH
Supply Voltage 2.3V ~ 5.5V
Data Converters A/D 12x10b; D/A 1x5b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 20-UFQFN Exposed Pad
Case / Package 20-UQFN (4x4)
Family Name PIC16F1508
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 3300
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889429-PIC16F1508T-I/GZ
Ultra Librarian 3D Model Ultra Librarian PIC16F1508T-I/GZ CAD Model

Description

Microchip Technology's PIC16F1508T-I/GZ Microcontroller

The PIC16F1508T-I/GZ is a high-performance, 8-bit microcontroller from Microchip Technology designed to support a wide range of applications. This MCU is a part of the popular PIC16F family and is known for its versatility, low power consumption, and robust feature set. It is particularly suitable for embedded systems requiring a compact, yet powerful microcontroller.

Key Features:

  • CPU: The device is built around a PIC16 architecture with a CPU speed of up to 20 MIPS, ensuring swift execution of instructions and efficient processing for time-sensitive tasks.
  • Memory: It comes with 7 KB of flash program memory and 512 bytes of data EEPROM, providing ample space for application code and data storage. The MCU also includes 512 bytes of RAM for efficient data handling.
  • I/O Pins: The PIC16F1508T-I/GZ is equipped with 17 general-purpose I/O pins, offering flexibility in interfacing with peripherals and other components.
  • Timers and CCP Modules: It includes two CCP (Capture/Compare/PWM) modules and various timers, which are essential for tasks requiring precise timing and PWM control.
  • Communication Peripherals: The microcontroller supports multiple communication protocols, including I2C, SPI, and UART, allowing for easy integration into a wide array of systems.
  • Analog Features: It boasts a 10-bit Analog-to-Digital Converter (ADC) with up to 12 channels, enabling the MCU to interface with analog sensors and perform analog input tasks with high accuracy.
  • Operating Voltage: The device operates within a voltage range of 2.0V to 5.5V, making it suitable for battery-powered and low-power applications.
  • Temperature Range: The PIC16F1508T-I/GZ is rated for industrial temperature ranges from -40°C to +85°C, ensuring reliable performance in harsh environments.
  • Packaging: It is available in a 20-pin UQFN package, which is ideal for space-constrained applications.

Applications:

The PIC16F1508T-I/GZ microcontroller is well-suited for a variety of applications, including but not limited to:

  • Automotive systems
  • Consumer electronics
  • Industrial controls
  • Medical devices
  • Home automation

With its robust set of features and capabilities, the PIC16F1508T-I/GZ from Microchip Technology is an excellent choice for designers looking for a reliable and versatile microcontroller to power their next project.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess