EN
  • EN
  • DE

PIC16F1516-I/MV

Part No PIC16F1516-I/MV
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 14KB FLASH 28UQFN / PIC series Microcontroller IC 8-Bit 20MHz 14KB (8K x 14) FLASH 28-UQFN (4x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® XLP™ 16F
Package Tube
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 25
Program Memory Size 14KB (8K x 14)
Program Memory Type FLASH
RAM Size 512 x 8
Supply Voltage - Operating 2.3V ~ 5.5V
Data Converters A/D 17x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 28-UFQFN Exposed Pad
Supplier Device Package 28-UQFN (4x4)
Base Product Number PIC16F1516
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Names PIC16F1516IMV,2266-PIC16F1516-I/MV
Standard Package 91
Win Source Part Number 1084944-PIC16F1516-I/MV
Ultra Librarian 3D Model Ultra Librarian PIC16F1516-I/MV CAD Model

Description

Microchip Technology PIC16F1516-I/MV Microcontroller

The PIC16F1516-I/MV is a high-performance microcontroller unit (MCU) from Microchip Technology, designed to cater to a broad spectrum of applications ranging from consumer electronics to industrial control systems. This MCU is part of the PIC16F family known for its versatility, reliability, and efficiency in embedded systems.

Key Features:

  • CPU: The heart of the PIC16F1516-I/MV is a precision-engineered 8-bit CPU, capable of executing powerful instructions with speed and accuracy, making it ideal for handling complex tasks.
  • Memory: Equipped with 14 KB of Flash program memory and 1 KB of RAM, this MCU provides ample space for application code and data storage, ensuring smooth operation for a variety of applications.
  • I/O Pins: It boasts 25 I/O pins that offer great flexibility for interfacing with peripherals and other circuit components, allowing designers to create more dynamic and interactive systems.
  • Timers and CCP Modules: With three timers and two Capture/Compare/PWM (CCP) modules, the PIC16F1516-I/MV can handle time-critical tasks and PWM outputs, which are essential for motor control and other timing-sensitive operations.
  • Analog Features: The device includes a 10-bit Analog-to-Digital Converter (ADC) with up to 17 channels, enabling it to interface with analog sensors and convert their signals into digital data for processing.
  • Communication Interfaces: The MCU supports multiple communication protocols, including I2C, SPI, and EUSART, facilitating easy data exchange with other devices and systems.
  • Operating Voltage: It operates within a voltage range of 2.0V to 5.5V, providing flexibility in power supply design and ensuring compatibility with both low-power and standard voltage applications.
  • Temperature Range: The PIC16F1516-I/MV is designed to function within an extended temperature range, making it suitable for harsh environments.
  • Packaging: The MCU comes in a 28-pin UQFN package, which is perfect for space-constrained applications while still offering sufficient connectivity for most projects.

With its robust architecture and comprehensive feature set, the PIC16F1516-I/MV from Microchip Technology is an excellent choice for developers looking to create efficient and reliable embedded systems. Its adaptability and rich set of peripherals make it a go-to solution for a wide array of applications, from automation to consumer electronics.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
Lowest to $2.0975
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7932 $58.7592
15+ $8.0353 $120.5295
23+ $7.7847 $179.0481
31+ $7.5329 $233.5199
40+ $7.2823 $291.2920
54+ $6.5292 $352.5768
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 276 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess