EN
  • EN
  • DE

PIC16F1518T-I/SO

Part No PIC16F1518T-I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 28KB FLASH 28SOIC / PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 20MHz 28KB (16K x 14) FLASH 28-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Reel - TR
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 25
Program Memory Size 28KB (16K x 14)
Program Memory Type FLASH
RAM Size 1K x 8
Voltage - Supply (Vcc/Vdd) 2.3V ~ 5.5V
Data Converters A/D 17x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package 28-SOIC
Base Product Number PIC16F1518
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number PIC16F1518T-I/SOTR,PIC16F1518T-I/SO-ND,PIC16F1518T-I/SOCT,PIC16F1518T-I/SODKR
Standard Package 1,600
Win Source Part Number 1319230-PIC16F1518T-I/SO
Ultra Librarian 3D Model Ultra Librarian PIC16F1518T-I/SO CAD Model

Description

Microchip Technology's PIC16F1518T-I/SO Microcontroller

The PIC16F1518T-I/SO is a high-performance microcontroller unit (MCU) from Microchip Technology's renowned PIC16 family, designed for advanced embedded applications. This versatile MCU is housed in a compact SOIC-28 package, making it ideal for space-constrained applications without compromising on functionality or performance.

Key Features

  • Enhanced Mid-range Core: The device features a 14-bit program word architecture that improves code execution up to 50% faster than the original 12-bit PIC MCUs.
  • Flash Memory: It comes with 16 KB of flash memory, providing ample space for complex programs and the flexibility to update firmware in the field.
  • RAM and Data EEPROM: The MCU offers 1 KB of RAM for variable storage and 256 bytes of data EEPROM for non-volatile data storage.
  • Rich Peripheral Set: It includes versatile peripherals such as a 10-bit Analog-to-Digital Converter (ADC) with up to 17 channels, three operational amplifiers, and two comparators, enhancing its capacity to handle a wide range of analog signals.
  • Communication Interfaces: The device supports various serial communication interfaces, including I2C, SPI, and EUSART, enabling easy integration with other components and peripherals.
  • Flexible Oscillator Options: A variety of internal and external oscillator options are available, supporting a range from low-power LF to high-speed HF operations.
  • Extended Temperature Range: The PIC16F1518T-I/SO is rated for an industrial temperature range of -40°C to +85°C, ensuring reliable operation under harsh environmental conditions.
  • Power Management: It features Power-Saving Sleep mode, Idle mode, and Power-down mode to optimize power consumption for battery-powered or energy-efficient applications.

Applications

The microcontroller is engineered for a wide array of applications, including industrial control systems, automotive electronics, consumer electronics, and Internet of Things (IoT) devices. Its robust set of features and programmability make it an excellent choice for designers looking to develop sophisticated and power-efficient products.

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the PIC16F1518T-I/SO is no exception. It is designed to meet the high reliability standards required by professional electronics designers, ensuring long-term performance and stability in your projects.

Whether you're designing complex control systems or looking for a reliable MCU for your next innovative project, the PIC16F1518T-I/SO offers the perfect blend of performance, features, and dependability.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3781 $52.3182
52+ $1.9513 $101.4676
80+ $1.8903 $151.2240
110+ $1.8294 $201.2340
142+ $1.7684 $251.1128
190+ $1.5854 $301.2260
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess