EN
  • EN
  • DE

PIC16F15256-I/SS

Part No PIC16F15256-I/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 28KB FLASH 28SSOP / PIC PIC® 16F Microcontroller IC 8-Bit 32MHz 28KB (28K x 8) FLASH 28-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 24
Program Memory Size 28KB (28K x 8)
Program Memory Type FLASH
RAM Size 2K x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 5.5V
Data Converters A/D 17/2x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 28-SSOP (0.209", 5.30mm Width)
Supplier Device Package 28-SSOP
Base Product Number PIC16F15256
RoHS Status ROHS3 Compliant
MSL Level 2 (1 Year)
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 150-PIC16F15256-I/SS
Standard Package 47
Win Source Part Number 1322052-PIC16F15256-I/SS
Ultra Librarian 3D Model Ultra Librarian PIC16F15256-I/SS CAD Model

Description

Microchip Technology PIC16F15256-I/SS Microcontroller

The PIC16F15256-I/SS is a powerful and versatile 8-bit microcontroller from Microchip Technology, designed to deliver exceptional performance and efficiency for a wide range of embedded applications. This microcontroller is a part of the enhanced mid-range PIC16F family and is known for its rich set of features and low power consumption.

Key Features:

  • Core: The device operates with a high-performance 8-bit CPU, providing a perfect balance between processing power and ease of use.
  • Speed: It boasts a CPU speed of up to 32 MHz, allowing for swift execution of complex tasks and algorithms.
  • Program Memory: Comes with 14 KB of flash memory, ensuring ample space for application code.
  • RAM: Equipped with 1 KB of RAM, it can handle data-intensive operations without compromising performance.
  • I/O Pins: The microcontroller features 25 versatile input/output pins, giving designers the flexibility to connect a variety of peripherals and components.
  • Communication Peripherals: Includes I2C, SPI, and UART interfaces for easy communication with other devices and components.
  • Timers: Multiple timers are available, including 16-bit and 8-bit timers, suitable for precise event timing and waveform generation.
  • Analog Features: It also has an integrated 10-bit Analog-to-Digital Converter (ADC) with up to 35 channels, allowing for accurate analog signal measurement.
  • Power Management: The microcontroller features several power-saving modes, making it ideal for battery-operated or power-sensitive applications.
  • Temperature Range: Operates within an extended temperature range, making it suitable for industrial and automotive applications.
  • Package: The PIC16F15256-I/SS is available in a 28-pin SSOP package, providing a compact footprint for space-constrained applications.

Whether you're developing consumer electronics, automotive systems, or IoT devices, the PIC16F15256-I/SS offers the reliability and feature set needed to drive innovation and performance. Its robust architecture, coupled with Microchip's comprehensive development tools and support, makes it an excellent choice for designers seeking a high-quality microcontroller for their next project.

You May Also Be Interested in

Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.3928
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1540 $51.9300
110+ $0.9469 $104.1590
165+ $0.9173 $151.3545
230+ $0.8877 $204.1710
295+ $0.8581 $253.1395
390+ $0.7694 $300.0660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,270 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess