EN
  • EN
  • DE
  • IT

PIC16F15275-I/PT

Part No PIC16F15275-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 14KB FLASH 44TQFP / PIC PIC® 16F Microcontroller IC 8-Bit 32MHz 14KB (14K x 8) FLASH 44-TQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 16F
Package Tray
Product Status Active
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity I²C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 35
Program Memory Size 14KB (14K x 8)
Program Memory Type FLASH
EEPROM Size -
RAM Size 1K x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 5.5V
Data Converters A/D 28/2x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 44-TQFP
Supplier Device Package 44-TQFP (10x10)
Base Product Number PIC16F15275
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1356582-PIC16F15275-I/PT
Ultra Librarian 3D Model Ultra Librarian PIC16F15275-I/PT CAD Model

Description

Microchip Technology PIC16F15275-I/PT Microcontroller

The PIC16F15275-I/PT is a versatile and powerful microcontroller from Microchip Technology, renowned for its high performance and flexibility in a wide range of applications. This particular model is part of the enhanced Mid-range 8-bit PIC® microcontroller family and is designed to deliver an optimal balance of efficiency, power consumption, and functionality.

With its 64-pin TQFP (Thin Quad Flat Pack) package, the PIC16F15275-I/PT is compact and suitable for space-constrained applications while offering ample I/O options for interfacing with peripherals. The device operates over an industrial temperature range, making it an excellent choice for demanding environments.

Key features of the PIC16F15275-I/PT include:

  • CPU: Enhanced Mid-range core with 49 Instruction, 16 Stack Levels
  • Memory: 14 KB of Flash program memory, 1 KB of SRAM, and 256 bytes of EEPROM, allowing for robust application development.
  • Speed: Up to 32 MHz internal oscillator, providing swift processing capabilities without the need for external clock sources.
  • I/O Pins: 53 programmable I/O pins for versatile connectivity options.
  • Timers: Multiple timers including 8-bit and 16-bit timers, as well as a Watchdog Timer for reliable system operation.
  • Analog Features: Integrated 10-bit Analog-to-Digital Converter (ADC) with Computation (ADCC), offering advanced control over analog inputs.
  • Communication: Comprehensive serial communication interfaces including EUSART, SPI, and I2C for easy data exchange with other devices.
  • Power Management: Power-saving modes such as Idle and Doze to enhance power efficiency for battery-operated applications.
  • Operating Voltage: Wide operating voltage range from 2.3V to 5.5V, providing flexibility in various power supply scenarios.

The PIC16F15275-I/PT is supported by Microchip's MPLAB® X Integrated Development Environment (IDE) and MPLAB Code Configurator for streamlined development. This, combined with its rich set of peripherals and low power consumption, makes it an ideal choice for applications in automotive, industrial control, consumer electronics, and Internet of Things (IoT) devices.

Whether you're designing a sophisticated industrial system or a simple consumer gadget, the PIC16F15275-I/PT offers a reliable and cost-effective solution that does not compromise on quality or performance.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess