EN
  • EN
  • DE

PIC16F15355-I/SP

Part No PIC16F15355-I/SP
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 14KB FLASH 28SPDIP / PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 28-SPDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 25
Program Memory Size 14KB (8K x 14)
Program Memory Type FLASH
RAM Size 1K x 8
Voltage - Supply (Vcc/Vdd) 2.3V ~ 5.5V
Data Converters A/D 24x10b; D/A 1x5b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Through Hole
Case / Package 28-DIP (0.300", 7.62mm)
Supplier Device Package 28-SPDIP
Base Product Number PIC16F15355
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 15
Win Source Part Number 1322440-PIC16F15355-I/SP
Ultra Librarian 3D Model Ultra Librarian PIC16F15355-I/SP CAD Model

Description

Product Overview: PIC16F15355-I/SP

The PIC16F15355-I/SP is a versatile and powerful microcontroller unit (MCU) from the renowned manufacturer, Microchip Technology. Designed to cater to a wide range of applications, this MCU is part of Microchip's extensive PIC16F family, known for its robust performance and reliability in embedded systems.

Key Features

  • Core: The PIC16F15355-I/SP is built around an 8-bit PIC® microcontroller core, providing a perfect balance between computational power and power consumption, making it ideal for low-power and battery-powered applications.
  • Memory: It is equipped with 28 KB of Flash program memory and 2 KB of SRAM, ensuring ample space for complex programs and sufficient RAM for data processing tasks.
  • Digital Peripherals: The device includes versatile digital peripherals such as four configurable logic cells (CLC), four capture/compare/PWM (CCP) modules, and a complementary waveform generator (CWG), which are invaluable for creating complex timing, logic, and control systems without additional components.
  • Communication Modules: With an array of communication modules like EUSART, I2C/SPI, this MCU offers flexible options for serial communication, enabling easy integration with other microcontrollers, sensors, and peripherals.
  • Analog Features: The PIC16F15355-I/SP boasts a 10-bit analog-to-digital converter (ADC) with up to 35 channels, allowing for precise analog signal measurement. It also features two operational amplifiers (op-amps) for sensor signal conditioning and analog computation.
  • Operating Conditions: This MCU operates at a voltage range of 2.3V to 5.5V, which is suitable for a variety of power environments, and it functions within a temperature range of -40°C to +85°C, ensuring reliable operation under extreme conditions.
  • Packaging: The device comes in a 28-pin SPDIP (Plastic Dual In-line Package), which is easy to solder and handle in prototyping as well as in final product assembly.

Applications

The PIC16F15355-I/SP is designed for adaptability, making it an excellent choice for applications such as:

  • Industrial control systems
  • Automotive applications
  • Consumer electronics
  • Internet of Things (IoT) devices
  • Medical devices
  • Home automation

Whether you're developing a sophisticated industrial controller or a simple home automation gadget, the PIC16F15355-I/SP provides a solid foundation for your project with its rich set of features and Microchip's renowned support ecosystem.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess