EN
  • EN
  • DE

PIC16F15386T-I/PT

Part No PIC16F15386T-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 28KB FLASH 48TQFP / PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 28KB (16K x 14) FLASH 48-TQFP (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® XLP™ 16F
Package Tape & Reel
Product Status Active
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity I²C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 44
Program Memory Size 28KB (16K x 14)
Program Memory Type FLASH
EEPROM Size -
RAM Size 2K x 8
Voltage - Supply (Vcc/Vdd) 2.3V ~ 5.5V
Data Converters A/D 43x10b; D/A 1x5b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 48-TQFP
Supplier Device Package 48-TQFP (7x7)
Base Product Number PIC16F15386
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1356802-PIC16F15386T-I/PT
Ultra Librarian 3D Model Ultra Librarian PIC16F15386T-I/PT CAD Model

Description

The PIC16F15386T-I/PT is a versatile and powerful microcontroller from Microchip Technology, renowned for its high performance and flexibility. This microcontroller is part of the expansive PIC16F family, which is well-suited for a wide range of applications in the industrial, automotive, consumer, and IoT sectors.

At the heart of the PIC16F15386T-I/PT lies a high-performance 8-bit CPU with an integrated Flash program memory of up to 28 KB and 2 KB of SRAM. The device operates at a maximum frequency of 32 MHz, providing robust processing power for complex tasks. Additionally, it offers a Data EEPROM of 256 Bytes, ensuring ample storage for non-volatile data retention.

Key Features:

  • Core: 8-bit CPU with a maximum operating speed of 32 MHz.
  • Memory: 28 KB of Flash memory, 2 KB SRAM, and 256 Bytes of EEPROM.
  • I/O Pins: Up to 35 General Purpose I/O pins for versatile connectivity.
  • Timers: Multiple timers, including 4x 16-bit and 2x 8-bit timers for precise event management.
  • Communication: Integrated EUSART, SPI, and I2C modules for serial communication.
  • Analog Features: 10-bit Analog-to-Digital Converter with Computation (ADCC), 5-bit Digital-to-Analog Converter (DAC), and two Comparators.
  • Operating Voltage: Wide operating voltage range from 2.3V to 5.5V.
  • Temperature Range: Industrial temperature range (-40°C to +85°C).
  • Packaging: Available in TQFP-44 packaging for surface mount technology.
  • Additional Features: Power-saving modes, Configurable Logic Cell (CLC), Peripheral Pin Select (PPS), and Zero-Cross Detect.

The PIC16F15386T-I/PT also boasts advanced peripherals such as PWM outputs, multiple communication interfaces, and a Complementary Waveform Generator (CWG) which makes it ideal for motor control applications. Its integrated safety features, including Brown-out Reset (BOR), Watchdog Timer (WDT), and Extended Safe Operating Area (ESOA), ensure reliable operation under varying conditions.

Designed for ease of use, the microcontroller is supported by Microchip's MPLAB X Integrated Development Environment (IDE) and MPLAB Code Configurator (MCC) for streamlined development and programming. Whether you are developing a simple control system or a complex IoT device, the PIC16F15386T-I/PT offers a perfect blend of performance, power efficiency, and versatility to meet your design challenges.

You May Also Be Interested in

Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.9105 $52.3890
42+ $2.3881 $100.3002
65+ $2.3135 $150.3775
90+ $2.2389 $201.5010
116+ $2.1642 $251.0472
155+ $1.9403 $300.7465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,246 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess