EN
  • EN
  • DE

PIC16F1705-I/ML

Part No PIC16F1705-I/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 14KB FLASH 16QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features PIC series Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 16-QFN (4x4)
Manufacturer Microchip Technology
Series PIC® XLP™ 16F
Package Tube
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 12
Program Memory Size 14KB (8K x 14)
Program Memory Type FLASH
Supply Voltage 2.3V ~ 5.5V
Data Converters A/D 8x10b; D/A 1x8b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 16-VQFN Exposed Pad
Case / Package 16-QFN (4x4)
Family Name PIC16F1705
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 91
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889448-PIC16F1705-I/ML
Ultra Librarian 3D Model Ultra Librarian PIC16F1705-I/ML CAD Model

Description

Microchip Technology's PIC16F1705-I/ML Microcontroller

The PIC16F1705-I/ML from Microchip Technology is a high-performance, 8-bit microcontroller packed with a variety of features suitable for a broad range of applications. This device is part of Microchip's enhanced mid-range core product line and is designed for low-power operations, making it ideal for battery-powered and power-sensitive applications.

Key Features

  • CPU: The PIC16F1705-I/ML features a precision 16 MHz internal oscillator, providing a robust processing core with a C-friendly architecture that includes 49 instructions and 16 stack levels.
  • Memory: It boasts 14 KB of flash program memory, 256 bytes of EEPROM, and 1 KB of RAM, allowing for efficient storage and manipulation of application data.
  • I/O and Peripherals: This microcontroller includes 12 I/O pins, a 10-bit Analog-to-Digital Converter (ADC) with Computation (ADC2) for automated signal analysis, two PWM modules, and multiple communication interfaces such as I2C, SPI, and EUSART for versatile connectivity options.
  • Power Management: The device supports multiple power modes, including a power-saving idle mode and an ultra-low-power sleep mode, to optimize power consumption for extended battery life.
  • Configurable Logic Cell (CLC): Integrated CLC enables custom logic configurations that can simplify hardware design and reduce component count.
  • Temperature Indicator: An on-chip temperature indicator allows for temperature sensing and monitoring without the need for external components.

Package and Temperature Range

The PIC16F1705-I/ML comes in a 20-pin QFN package, offering a compact footprint for space-constrained applications. It operates over an industrial temperature range of -40°C to +85°C, ensuring reliable performance under extreme conditions.

Applications

With its rich set of features, the PIC16F1705-I/ML is well-suited for a variety of applications, including consumer electronics, automotive systems, industrial automation, and Internet of Things (IoT) devices. Its versatile peripherals and low-power capabilities make it an excellent choice for designers looking to create sophisticated and power-efficient products.

For more information, datasheets, and support resources, interested parties can visit Microchip Technology's official website or contact their local Microchip sales representative.

You May Also Be Interested in

Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.6780 $50.8500
180+ $0.5563 $100.1340
280+ $0.5389 $150.8920
385+ $0.5216 $200.8160
500+ $0.5042 $252.1000
665+ $0.4520 $300.5800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess