EN
  • EN
  • DE
  • IT

PIC16F1707-I/SO

Part No PIC16F1707-I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 3.5KB FLASH 20SOIC / MCU 8-bit PIC RISC 3.5KB Flash 3.3V/5V Automotive 20-Pin SOIC W Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC XLP 16F
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity I2C, LIN, SPI
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 18
Program Memory Size 3.5KB (2K x 14)
Program Memory Type FLASH
RAM Size 256 x 8
Supply Voltage 2.3 V ~ 5.5 V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 20-SOIC (0.295", 7.50mm Width)
Manufacturer Package 20-SOIC
Win Source Part Number 791953-PIC16F1707-I/SO
Popularity Medium
Supply and Demand Status Limited
Family Name PIC16F1707
Introduction Date November 07, 2013
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian PIC16F1707-I/SO CAD Model

Description

The PIC16F1707-I/SO from Microchip Technology is a high-performance, 8-bit microcontroller packed with a variety of features that make it ideal for a wide range of applications. This versatile MCU is part of Microchip's PIC16F17XX family of microcontrollers that are known for their intelligent analog and core-independent peripherals, designed to handle complex tasks with minimal oversight from the CPU.

Key Features:

  • Enhanced Mid-range Core: The PIC16F1707-I/SO features a 14-bit program word architecture and operates at speeds up to 32 MHz. It supports a wide operating voltage range from 2.3V to 5.5V, making it suitable for various power-sensitive applications.
  • Integrated Analog: With up to 12 channels of 10-bit Analog-to-Digital Converters (ADC), 5-bit Digital-to-Analog Converters (DACs), and Complementary Output Generator (COG) peripherals, this MCU is well-equipped to handle analog-intensive tasks efficiently.
  • Memory: It boasts up to 14 KB of Flash memory and 1 KB of RAM, providing ample space for application code and data storage.
  • Communication Peripherals: The device includes versatile communication modules such as Enhanced Universal Synchronous Asynchronous Receiver Transmitter (EUSART), I2C, and SPI, facilitating easy data exchange and peripheral connectivity.
  • Timer/Counter Modules: Multiple timer/counter modules, including 16-bit timers and PWM modules, offer precise timing and control for various tasks.
  • Temperature Range: The industrial temperature range of -40°C to +85°C ensures reliable operation in harsh environments.
  • Packaging: The PIC16F1707-I/SO comes in a 28-pin SOIC (Small Outline Integrated Circuit) package, providing a compact footprint for space-constrained applications.

This microcontroller is ideal for applications in the automotive, industrial, appliances, and consumer electronics sectors, among others. Its combination of intelligent analog features, core-independent peripherals, and low-power operation make the PIC16F1707-I/SO a go-to choice for designers looking to optimize performance while managing power consumption.

Overall, the PIC16F1707-I/SO microcontroller from Microchip Technology represents a robust, feature-rich solution for a multitude of embedded system applications, providing designers with the flexibility and capabilities needed to meet the demands of modern electronic designs.

You May Also Be Interested in

Maxim Integrated
IC MCU 16BIT 64KB FLASH 32TQFN
Need more? Email Us
Renesas Electronics America
8-BIT, OTPROM, 8MHZ / * Microcontroller IC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 64QFN
Lowest to $4.6187
Microchip Technology
IC MCU 8BIT 20KB FLASH 44PLCC
Lowest to $12.2633
Silicon Labs
IC MCU 8BIT 32KB FLASH 64TQFP
Need more? Email Us
Renesas Electronics America
MCU, 4-BIT / * Microcontroller IC
Need more? Email Us
Texas Instruments
RISC MICROCONTROLLER, 32-BIT, FL / * Microcontroller IC
Need more? Email Us
Maxim Integrated
IC MCU 8BIT EXTRNL NVSRAM 80QFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB FLASH 44TQFP
Lowest to $12.4349

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess