EN
  • EN
  • DE

PIC16F1782-I/SS

Part No PIC16F1782-I/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 3.5KB FLASH 28SSOP  /  PIC series Microcontroller IC 8-Bit 32MHz 3.5KB (2K x 14) FLASH 28-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® XLP™ 16F
Package Tube
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PSMC, PWM, WDT
Number of I/O 24
Program Memory Size 3.5KB (2K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 256 x 8
Supply Voltage - Operating 2.3V ~ 5.5V
Data Converters A/D 11x12b; D/A 1x8b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 28-SSOP (0.209", 5.30mm Width)
Supplier Device Package 28-SSOP
Base Product Number PIC16F1782
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names PIC16F1782ISS
Standard Package 47
Win Source Part Number 999606-PIC16F1782-I/SS
Ultra Librarian 3D Model Ultra Librarian PIC16F1782-I/SS CAD Model

Description

Product Overview: PIC16F1782-I/SS

The PIC16F1782-I/SS is a high-performance, 8-bit microcontroller unit (MCU) from Microchip Technology, renowned for its versatility and efficiency in a wide range of applications. This MCU is part of the PIC16F family, which is well-known for its easy-to-use and flexible features that cater to a diverse set of embedded system requirements.

Key Features

  • CPU: The device comes with a modified Harvard architecture 8-bit RISC processor core, offering a balanced combination of speed and power efficiency. With a wide operating frequency range, it is designed to support complex operations with minimal power consumption.
  • Memory: It includes 3.5KB of flash memory, 256 bytes of EEPROM, and 256 bytes of RAM, ensuring ample space for application code and data storage.
  • I/O and Peripherals: The MCU boasts up to 18 I/O pins and a variety of integrated peripherals, such as analog-to-digital converters (ADCs), comparators, and PWM modules, which enhance its functionality in control systems.
  • Communication: For communication purposes, it supports various serial communication interfaces including I2C, SPI, and EUSART, enabling easy data exchange with other devices in a system.
  • Power Management: The PIC16F1782-I/SS features Power-Saving modes like Idle and Sleep, which are crucial for battery-operated devices, reducing power consumption and extending operational life.

Applications

This MCU is ideal for a broad range of applications, including industrial control systems, automotive systems, home appliances, and consumer electronics. Its robust design and rich set of features make it suitable for tasks requiring high reliability, such as sensor interfacing, motor control, and power management.

Package and Quality

The PIC16F1782-I/SS is offered in an SSOP-20 (Shrink Small Outline Package) form factor, providing a compact solution for space-constrained applications. Microchip Technology ensures high standards of quality and reliability, with this MCU being no exception, making it a trusted choice for designers and engineers across various industries.

You May Also Be Interested in

Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess