EN
  • EN
  • DE

PIC16F1823T-I/SL

Part No PIC16F1823T-I/SL
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 3.5KB FLASH 14SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel
Core Processor PIC
Data Bus Width 8-Bit
Speed 32MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
The number of I/O 12
Program Memory Size 3.5KB (2K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
Date RAM Size 128 x 8
Supply Voltage 1.8V ~ 5.5V
Data Converters A/D 8x10b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 14-SOIC
Supplier Device Package 14-SOIC
Family Part Number PIC16F1823
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 759344-PIC16F1823T-I/SL
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PIC16F1823T-I/SL CAD Model

Description

The PIC16F1823T-I/SL is a high-performance, 8-bit microcontroller unit (MCU) from Microchip Technology, designed to deliver a perfect blend of power efficiency and operational capabilities. This MCU is part of the popular PIC16F family, which is renowned for its ease of use, flexibility, and reliability in a wide range of applications.

Featuring a CPU speed of up to 32 MHz, and equipped with a 14 KB flash memory, the PIC16F1823T-I/SL provides ample space and speed for complex programs and algorithms. Its 1 KB of RAM ensures smooth data processing, while 256 bytes of EEPROM allow for non-volatile storage of critical data. This MCU operates within a voltage range of 1.8V to 5.5V, making it suitable for low-power and battery-powered applications.

The device includes an array of integrated peripherals that enhance its functionality. These include a 10-bit Analog-to-Digital Converter (ADC) with up to 12 channels, allowing for accurate analog signal measurement. Additionally, it features two PWM modules, which are essential for controlling motors and adjusting LED brightness, among other tasks. The inclusion of two comparators further expands the potential for real-time system monitoring and response.

Communication with other devices is facilitated through various serial interfaces, such as I2C, SPI, and EUSART, which enable the PIC16F1823T-I/SL to connect with sensors, displays, and other microcontrollers with ease. Its enhanced mid-range core with 16-level stack and 49 instructions streamlines programming and boosts performance.

Packaged in a space-saving 14-pin SOIC, the PIC16F1823T-I/SL is suitable for compact designs, yet it doesn't compromise on I/O capabilities, offering up to 11 versatile pins. Its temperature range of -40°C to 125°C guarantees stable operation in harsh environments, making it an excellent choice for industrial, automotive, and consumer electronic applications.

Whether you're designing a smart sensor network, developing a portable device, or creating an interactive gadget, the Microchip Technology PIC16F1823T-I/SL provides the features and reliability needed to bring your innovative ideas to life.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7631 $52.8930
70+ $1.4467 $101.2690
110+ $1.4015 $154.1650
150+ $1.3563 $203.4450
195+ $1.3111 $255.6645
260+ $1.1754 $305.6040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 132,399 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess