EN
  • EN
  • DE

MKL16Z128VFT4

Part No MKL16Z128VFT4
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description Kinetis KL1x Family Ultra-low-power entry-level MCUs | IC MCU 32BIT 128KB FLASH 48QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Core Processor ARM Cortex-M0+
Data Bus Width 32-Bit
Speed 48MHz
Connectivity I2C, LINbus, SPI, TSI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, I2S, LVD, POR, PWM, WDT
The number of I/O 40
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
Date RAM Size 16K x 8
Supply Voltage 1.71V ~ 3.6V
Data Converters A/D - 16bit; D/A - 12bit
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 48-VFQFN Exposed Pad
Supplier Device Package 48-QFN (7x7)
Family Part Number MKL16Z128
Manufacturer Pack Quantity 260
MSL Level 3 (168 Hours)
Win Source Part Number 1223990-MKL16Z128VFT4
Manufacturer Homepage www.freescale.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name MKL16Z128
Introduction Date August 15, 2013
ECCN 3A991.a.2
Country of Origin China, Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MKL16Z128VFT4 CAD Model

Description

The MKL16Z128VFT4 is a cutting-edge microcontroller unit (MCU) from NXP's Kinetis L series, which is designed to deliver exceptional performance and energy efficiency. This MCU is built around an ARM Cortex-M0+ core, which operates at up to 48 MHz, offering the perfect balance between speed and power consumption.

Key Features

  • Core: ARM Cortex-M0+ CPU running at up to 48MHz
  • Memory: 128 KB flash memory, 16 KB SRAM
  • Package: 48-pin QFN
  • Communication Interfaces: Includes I2C, SPI, UART/USART
  • ADC: 16-bit analog-to-digital converter
  • Timers: Multiple flex timers, real-time clock, and periodic interrupt timers
  • Operating Voltage: 1.71 to 3.6 V
  • Temperature Range: -40°C to +105°C
  • Connectivity: USB 2.0 full-speed device controller

Advanced Integration

The MKL16Z128VFT4 integrates a multitude of features that simplify design and reduce board space. It includes a full-speed USB 2.0 controller, a 12-bit digital-to-analog converter (DAC), and various serial communication interfaces. The MCU's extensive array of peripherals and its flexible power management system make it an ideal choice for a wide range of applications, from simple consumer devices to more complex industrial systems.

Power Efficiency

Designed with energy efficiency in mind, the MKL16Z128VFT4 features several power-saving modes, allowing developers to balance performance with battery life. These modes include an ultra-low-power stop mode and various clock gating features to minimize power consumption during idle periods.

Applications

This MCU is versatile and can be used in various applications such as consumer electronics, Internet of Things (IoT) devices, portable medical equipment, smart meters, and low-power sensor nodes. Its robust feature set also makes it suitable for industrial control systems and automotive applications, where reliability and efficiency are paramount.

Development Support

NXP supports the MKL16Z128VFT4 with a comprehensive suite of development tools, including software libraries, development boards, and integrated development environments (IDEs), to accelerate the product development cycle and bring products to market faster.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.5842 $52.6736
19+ $5.4025 $102.6475
29+ $5.2336 $151.7744
40+ $5.0648 $202.5920
52+ $4.8960 $254.5920
69+ $4.3895 $302.8755
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess