EN
  • EN
  • DE

PIC16F1824T-E/ST

Part No PIC16F1824T-E/ST
Manufacturer Microchip Technology
Catalog Misc Products
Description 14/20-Pin Flash Microcontrollers with nanoWatt XLP Technology
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 833804-PIC16F1824T-E/ST
Ultra Librarian 3D Model Ultra Librarian PIC16F1824T-E/ST CAD Model

Description

Microchip Technology's PIC16F1824T-E/ST Microcontroller

The PIC16F1824T-E/ST from Microchip Technology is a high-performance, 8-bit microcontroller packed with an array of features that make it ideal for a wide range of applications. This particular model comes in a TSSOP-14 package, designed for surface-mount technology (SMT) and offers enhanced temperature range, making it suitable for industrial grade projects.

At the heart of the PIC16F1824T-E/ST is a powerful PIC® microcontroller core with a clock speed of up to 32 MHz, providing a robust platform for embedded control systems. The device boasts 3.5KB of flash memory, which allows ample space for application code, and 256 bytes of RAM for efficient data handling. Additionally, it features 128 bytes of EEPROM, providing reliable non-volatile storage for critical data that must persist through power cycles.

Connectivity and interface options are well catered for, with the inclusion of a versatile serial communication module that supports I2C, SPI, and EUSART interfaces, making it easy to connect to other microcontrollers, sensors, and peripheral devices. The PIC16F1824T-E/ST also comes with an integrated 10-bit Analog-to-Digital Converter (ADC) with up to 11 channels, allowing for precise analog signal measurement and conversion to digital form for processing.

For applications requiring precise timing and control, this microcontroller features two PWM modules and numerous timers. This makes it a great choice for motor control, LED dimming, and other applications where timing and pulse generation are critical. Additionally, its Enhanced Mid-range Core with 49 Instruction, 16 Stack Levels provides efficient execution of instructions for a fast and reliable operation.

The device is also designed with power efficiency in mind, supporting multiple idle and sleep modes to reduce power consumption, which is essential for battery-operated or power-sensitive applications. With its wide operating voltage range of 1.8V to 5.5V, the PIC16F1824T-E/ST can be used in diverse environments and power conditions.

Overall, the PIC16F1824T-E/ST microcontroller from Microchip Technology is a versatile and reliable choice for designers looking to create sophisticated and power-efficient embedded systems for industrial, automotive, consumer electronics, and many other applications.

You May Also Be Interested in

Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6616 $50.5704
46+ $2.1839 $100.4594
71+ $2.1157 $150.2147
98+ $2.0474 $200.6452
127+ $1.9792 $251.3584
170+ $1.7744 $301.6480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess