EN
  • EN
  • DE

PIC16F1824T-E/STVAO

Part No PIC16F1824T-E/STVAO
Manufacturer Microchip Technology
Catalog Custom Parts (N - R)
Description 7 KB Flash 256 bytes RAM 32 MHz Int. Osc 12 I/0 Enhanced Mid Range Core
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1145349-PIC16F1824T-E/STVAO
Categories Custom Parts
Manufacturer Microchip Technology
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC16F1824T-E/STVAO CAD Model

Description

The PIC16F1824T-E/STVAO is a cutting-edge 8-bit microcontroller (MCU) from the renowned manufacturer, Microchip Technology. This high-performance device is part of the PIC16F family, which is well-known for its versatility and efficiency in handling a wide array of applications, ranging from consumer electronics to industrial automation systems.

Key Features

  • Core: The MCU features a PIC architecture with a CPU speed of up to 32 MHz, providing a perfect balance between power consumption and processing capability.
  • Memory: It comes equipped with 7 KB of flash program memory and 512 bytes of RAM, ensuring ample space for complex programs and data storage.
  • I/O Pins: The device boasts 11 versatile input/output pins, which can be configured for a variety of functions and peripherals, enhancing the MCU's adaptability to different tasks.
  • Communication Peripherals: Integrated into the MCU are essential communication interfaces including I2C, SPI, and UART, facilitating seamless data exchange with other devices and systems.
  • Analog Features: It includes an analog-to-digital converter (ADC) with up to 12 channels, allowing for precise measurement of analog signals.
  • Temperature Range: The PIC16F1824T-E/STVAO operates within an extended temperature range, making it suitable for harsh environments.
  • Power Management: Enhanced with power-saving features like multiple idle modes and an on-chip voltage regulator, this MCU is designed for energy-efficient operations.

Applications

The versatility of the PIC16F1824T-E/STVAO makes it ideal for a variety of applications, including but not limited to:

  • Automotive systems
  • Home appliances
  • Industrial control systems
  • Medical devices
  • Consumer electronics

Quality and Reliability

Microchip Technology is committed to delivering products that meet the highest standards of quality and reliability. The PIC16F1824T-E/STVAO is no exception, with rigorous testing and quality control ensuring that each MCU performs to the expectations set by a wide range of demanding industries.

You May Also Be Interested in

Lattice Semiconductor Corporation
Need more? Email Us
National Semiconductor (TI)
Need more? Email Us
Amphenol
4,0MM POWERLOK 2 WAY RECEPTACLE / 2 Position Rectangular Receptacle Connector Crimp
Need more? Email Us
Mitsubishi
Need more? Email Us
Pericom
Lowest to $1.6087
Princeton
Need more? Email Us
NXP / Nexperia
Need more? Email Us
STMicroelectronics
Lowest to $39.1695
Conexant Systems
Lowest to $14.6893

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.1081 $64.8648
18+ $6.6528 $119.7504
27+ $6.4449 $174.0123
38+ $6.2370 $237.0060
48+ $6.0291 $289.3968
65+ $5.4054 $351.3510
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess