EN
  • EN
  • DE

PIC16F1826-I/P

Part No PIC16F1826-I/P
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 3.5KB FLASH 18DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features PIC series Microcontroller IC 8-Bit 32MHz 3.5KB (2K x 14) FLASH 18-PDIP
Manufacturer Microchip Technology
Series PIC® XLP™ mTouch™ 16F
Package Tube
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 16
Program Memory Size 3.5KB (2K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
Supply Voltage 1.8V ~ 5.5V
Data Converters A/D 12x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Through Hole
Package 18-DIP (0.300", 7.62mm)
Case / Package 18-PDIP
Family Name PIC16F1826
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 25
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889462-PIC16F1826-I/P
Ultra Librarian 3D Model Ultra Librarian PIC16F1826-I/P CAD Model

Description

Microchip Technology PIC16F1826-I/P Microcontroller

The PIC16F1826-I/P is a high-performance microcontroller unit (MCU) from the renowned manufacturer, Microchip Technology. Designed to deliver power and efficiency in a small package, this microcontroller is a perfect solution for a wide range of embedded applications. The PIC16F1826-I/P is part of Microchip's enhanced mid-range core product line and is well-suited for projects requiring a balance between cost and capabilities.

This 8-bit microcontroller is packed with features that make it a versatile and powerful component for any project. It boasts a CPU speed of up to 32 MHz and includes 3.5 KB of flash memory, allowing for robust program storage. The device also provides 256 bytes of EEPROM and 256 bytes of RAM, ensuring ample space for data handling and storage.

The PIC16F1826-I/P comes with an array of integrated peripherals that enhance its functionality. It includes an Enhanced Universal Synchronous Asynchronous Receiver Transmitter (EUSART), which enables serial communication with other devices. Additionally, it features two Comparators, a 10-bit Analog-to-Digital Converter (ADC) with up to 12 channels, and Capture/Compare/PWM (CCP) modules for advanced timing and control.

With its operating voltage range of 1.8V to 5.5V, the PIC16F1826-I/P is designed to be flexible and energy-efficient, making it suitable for battery-operated and low-power applications. Its versatility is further enhanced by its extended temperature range, ensuring reliable operation under varying environmental conditions.

For ease of programming and debugging, the microcontroller supports In-Circuit Serial Programming™ (ICSP™) and In-Circuit Debugging (ICD) via two pins. The PIC16F1826-I/P is available in a 18-pin PDIP package, which is ideal for breadboard prototyping and can be easily integrated into both through-hole and surface-mounted PCB designs.

Whether you're developing consumer electronics, automotive systems, or industrial controls, the Microchip PIC16F1826-I/P microcontroller offers a compact, feature-rich solution that can help bring your innovative ideas to life.

You May Also Be Interested in

Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.2680 $57.9480
27+ $4.3232 $116.7264
42+ $4.1880 $175.8960
57+ $4.0529 $231.0153
74+ $3.9178 $289.9172
99+ $3.5124 $347.7276
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess