EN
  • EN
  • DE

PIC16F1828-I/SO

Part No PIC16F1828-I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 7KB FLASH 20SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 32MHz
Number of I/O 17
Program Memory Size 7KB (4K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
Data RAM Size 256 x 8
Supply Voltage - Operating 1.8 V to 5.5 V
Data Converters A/D 12x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 20-SOIC
Win Source Part Number 210051-PIC16F1828-I/SO
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial, Power Management, Computers & Computer Peripherals, Automotive
Ultra Librarian 3D Model Ultra Librarian PIC16F1828-I/SO CAD Model

Description

Microchip Technology's PIC16F1828-I/SO Microcontroller

The PIC16F1828-I/SO is a powerful 8-bit microcontroller from Microchip Technology, designed to deliver performance, efficiency, and versatility for a wide range of embedded applications. This microcontroller is part of the PIC16F family, renowned for its ease of use and robust architecture, and is housed in a convenient SOIC package.

Key Features:

  • High-Performance RISC CPU: The PIC16F1828-I/SO features a Reduced Instruction Set Computer (RISC) architecture, which enables faster processing and efficient instruction execution with a Cycles Per Instruction (CPI) of one.
  • Enhanced Mid-range Core: With 49 Instructions, 16 Stack Levels, and an internal oscillator, the microcontroller offers a streamlined yet powerful core for your applications.
  • Flash Memory: Boasting 7 KB of programmable flash memory, the device provides ample space for application code, which is essential for complex or frequently updated applications.
  • RAM and Data EEPROM: 256 bytes of RAM and 256 bytes of data EEPROM give the microcontroller flexibility in data storage and manipulation.
  • Extended Peripheral Set: This microcontroller includes versatile peripherals such as an Enhanced Capture/Compare/PWM (ECCP) module, two comparators, a 10-bit Analog-to-Digital Converter (ADC) with 12 channels, and two Enhanced Universal Synchronous Asynchronous Receiver Transmitters (EUSARTs).
  • Power Management: The PIC16F1828-I/SO offers various power-saving modes, including Idle and Power-down modes, to optimize power consumption for battery-powered and power-sensitive applications.
  • Temperature Range: The device operates within an extended temperature range of -40°C to +85°C, ensuring reliability and performance under varying environmental conditions.
  • Serial Communication: Integrated support for I2C, SPI, and EUSART interfaces allows for easy integration into a communication network, making it ideal for IoT applications.

Applications:

The PIC16F1828-I/SO is suitable for a broad spectrum of applications, including industrial control systems, automotive systems, consumer electronics, and Internet of Things (IoT) devices. Its robust feature set and programmability make it an excellent choice for designers looking to create sophisticated and reliable embedded systems.

You May Also Be Interested in

Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.4163 $57.9912
59+ $1.9820 $116.9380
91+ $1.9208 $174.7928
125+ $1.8584 $232.3000
161+ $1.7972 $289.3492
216+ $1.6112 $348.0192
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 37,388 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess