EN
  • EN
  • DE

PIC16F18313-E/SNVAO

Part No PIC16F18313-E/SNVAO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 3.5KB FLASH 8SOIC / PIC Automotive, AEC-Q100, PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 3.5KB (2K x 14) FLASH 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series Automotive, AEC-Q100, PIC® XLP™ 16F
Package Tube
Product Status Active
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity I²C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 6
Program Memory Size 3.5KB (2K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 256 x 8
Voltage - Supply (Vcc/Vdd) 2.3V ~ 5.5V
Data Converters A/D 5x10b; D/A 1x5b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number PIC16F18313
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 1352762-PIC16F18313-E/SNVAO
Ultra Librarian 3D Model Ultra Librarian PIC16F18313-E/SNVAO CAD Model

Description

Product Overview: PIC16F18313-E/SNVAO from Microchip Technology

The PIC16F18313-E/SNVAO is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its compact design, versatility, and power efficiency. This device is part of the PIC16F family of MCUs, which are based on Microchip's advanced RISC architecture. With a focus on ease of use and flexibility, the PIC16F18313-E/SNVAO is an ideal choice for a wide range of applications in various industries including consumer electronics, automotive, and industrial control systems.

Main Features

  • Core: The MCU features a 8-bit PIC core with a clock speed of up to 32 MHz, providing a balance between processing power and power consumption.
  • Memory: It comes with 2 KB of flash memory and 256 bytes of RAM, which is sufficient for simple to moderately complex applications.
  • I/O Pins: The device has 6 I/O pins, allowing for flexible connection to peripherals and other devices.
  • Communication Peripherals: It includes various communication modules like I2C, SPI, and UART for serial communication with other microcontrollers or peripheral devices.
  • Timers and ADC: The MCU is equipped with multiple timers, a 10-bit Analog-to-Digital Converter (ADC) with Computation (ADCC), enhancing its capability to handle complex timing tasks and analog signal processing.
  • Power Management: With several power-saving modes, the PIC16F18313-E/SNVAO is designed for applications that require low power consumption.
  • Temperature Range: It operates over an extended temperature range, making it suitable for harsh environments.
  • Packaging: The device is available in an 8-pin SOIC package, which is ideal for space-constrained applications.

Applications

The PIC16F18313-E/SNVAO is a versatile MCU that can be used in a variety of applications. Its small size and rich feature set make it perfect for use in embedded systems, custom automation solutions, smart sensors, and portable devices. Its robust serial communication capabilities enable it to be integrated into IoT devices, facilitating smart connectivity and data exchange.

Conclusion

Overall, the PIC16F18313-E/SNVAO from Microchip Technology is a reliable and cost-effective solution for designers looking to add microcontroller functionality to their projects without compromising on space or power efficiency. With its rich set of features and extended temperature range, it stands as a smart choice for a multitude of applications, ensuring performance and durability.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess