EN
  • EN
  • DE

PIC16F18325T-I/SL

Part No PIC16F18325T-I/SL
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 14KB FLASH 14SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 11 Weeks
Features PIC series Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 14-SOIC
Manufacturer Microchip Technology
Series PIC® XLP™ 16F, Functional Safety (FuSa)
Package Reel - TR
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 12
Program Memory Size 14KB (8K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
Supply Voltage 2.3V ~ 5.5V
Data Converters A/D 11x10b; D/A 1x5b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 14-SOIC (0.154", 3.90mm Width)
Case / Package 14-SOIC
Family Name PIC16F18325
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number PIC16F18325T-I/SLCT, PIC16F18325T-I/SL-ND, PIC16F18325T-I/SLDKR, PIC16F18325T-I/SLTR
Quantity per package 2600
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889474-PIC16F18325T-I/SL
Ultra Librarian 3D Model Ultra Librarian PIC16F18325T-I/SL CAD Model

Description

Microchip Technology's PIC16F18325T-I/SL Microcontroller

The PIC16F18325T-I/SL is a versatile and powerful microcontroller unit (MCU) from Microchip Technology, designed to cater to a wide range of applications, from simple to complex. This 8-bit MCU is built on Microchip's advanced RISC architecture, providing a perfect balance between power efficiency and performance.

Key Features

  • High-Performance RISC CPU: The PIC16F18325T-I/SL features a high-performance RISC CPU with only 49 instructions to learn, facilitating rapid development and efficient code execution.
  • Memory: It comes with 3.5 KB of Flash program memory, 256 bytes of EEPROM, and 512 bytes of RAM, making it ideal for applications requiring ample space for code and data storage.
  • I/O and Peripherals: The MCU boasts up to 18 I/O pins, a 10-bit ADC with Computation (ADC2), two PWM modules, multiple communication interfaces including I2C, SPI, and EUSART, which enable seamless integration with a variety of peripherals.
  • Low Power Consumption: With its Power-Saving Sleep mode, Idle mode, and Doze mode, the PIC16F18325T-I/SL ensures low power consumption, extending the life of battery-operated devices.
  • Temperature Range: This MCU operates over an extended temperature range of -40°C to +125°C, suitable for harsh environments and demanding applications.
  • Package: The device is available in a 14-pin SOIC package, providing a compact footprint for space-constrained applications.

Applications

The PIC16F18325T-I/SL is ideal for a variety of applications, including but not limited to:

  • Automotive systems
  • Consumer electronics
  • Industrial automation and control
  • Internet of Things (IoT) devices
  • Medical devices
  • Wearable technology

With its robust feature set and Microchip's commitment to quality, the PIC16F18325T-I/SL is an excellent choice for designers looking for a reliable and flexible MCU solution. Whether for prototyping or mass production, this microcontroller provides the necessary tools to create innovative and efficient electronic designs.

You May Also Be Interested in

Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2533 $51.8259
55+ $1.8488 $101.6840
84+ $1.7911 $150.4524
116+ $1.7333 $201.0628
150+ $1.6755 $251.3250
200+ $1.5022 $300.4400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 42,808 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess