EN
  • EN
  • DE

DS5250F-125+

Part No DS5250F-125+
Manufacturer Maxim Integrated
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT ROMLESS 100MQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features 8051 series Microcontroller IC 8-Bit 25MHz - ROMless 100-MQFP (14x20)
Manufacturer Maxim Integrated
Series DS525x
Package Tray
Core Processor 8051
Core Size 8-Bit
Speed 25MHz
Number of I/O 38
Program Memory Type ROMless
Supply Voltage 4.5V ~ 5.5V
Oscillator Type Internal
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Surface Mount
Package 100-BQFP
Case / Package 100-MQFP (14x20)
Family Name DS5250
Quantity per package 66
Popularity High
Supply and Demand Status Balance
Win Source Part Number 917462-DS5250F-125+
Ultra Librarian 3D Model Ultra Librarian DS5250F-125+ CAD Model

Description

The Maxim Integrated DS5250F-125+ is a robust high-speed microcontroller designed to offer an optimal solution for applications requiring stringent security measures. This microcontroller is particularly suitable for financial systems, secure data transfer, and authentication tasks where data integrity and protection are paramount.

Core Features

  • High-Speed Processor: The DS5250F-125+ operates at 125 MHz, providing swift processing capabilities for demanding applications.
  • Secure Memory Management: It includes 16KB of secure, nonvolatile SRAM, which is partitioned and can be individually write-protected or permanently locked to safeguard sensitive information.
  • Flexible Memory Expansion: The microcontroller supports external memory interfaces, allowing for the expansion of both nonvolatile and volatile memory as needed for complex applications.
  • Robust Encryption: With built-in support for multiple encryption standards, including DES and Triple-DES, the DS5250F-125+ ensures secure data handling.
  • Programmable Security: The device offers programmable security levels, enabling designers to tailor the security features to the specific needs of their application.

Additional Specifications

  • Package Type: The DS5250F-125+ is offered in a 44-pin TQFP (Thin Quad Flat Pack) package, suitable for surface-mount technology and compact PCB designs.
  • Power Efficiency: This microcontroller is designed for power-sensitive applications, featuring low-power consumption in both active and standby modes.
  • Temperature Range: It operates within an industrial temperature range, ensuring reliable performance under varying environmental conditions.
  • Development Support: Maxim Integrated provides comprehensive development tools for the DS5250F-125+, including software libraries, development kits, and reference designs to accelerate the product development cycle.

The DS5250F-125+ is a testament to Maxim Integrated's commitment to providing secure and high-performance integrated solutions. Its combination of speed, security features, and expandability make it an excellent choice for professionals seeking a reliable microcontroller for sensitive and secure applications.

You May Also Be Interested in

Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess