EN
  • EN
  • DE

PIC16F18326-I/ST

Part No PIC16F18326-I/ST
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® XLP™ 16F, Functional Safety (FuSa)
Package Tube
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 12
Program Memory Size 28KB (16K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 2K x 8
Supply Voltage - Operating 2.3V ~ 5.5V
Data Converters A/D 11x10b; D/A 1x5b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 14-TSSOP
Base Product Number PIC16F18326
Standard Package 96
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1264379-PIC16F18326-I/ST
Ultra Librarian 3D Model Ultra Librarian PIC16F18326-I/ST CAD Model

Description

Product Overview: PIC16F18326-I/ST

The PIC16F18326-I/ST is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its versatility, efficiency, and reliability in a wide array of embedded systems. This particular model is part of the enhanced mid-range PIC16F family and comes in a TSSOP-14 package, offering a compact footprint for space-constrained applications.

Key Features

  • Core: The device features a 8-bit PIC core with a maximum CPU speed of 32 MHz, providing a solid balance between power consumption and processing capability.
  • Memory: It includes 3.5 KB of flash program memory, 256 bytes of EEPROM, and 512 bytes of SRAM, which are ample for various applications.
  • I/O and Peripherals: The MCU provides 18 I/O pins and boasts a rich set of integrated peripherals, including a 10-bit Analog-to-Digital Converter (ADC) with Computation (ADC2), two PWM modules, multiple communication interfaces (I2C/SPI/UART), and a Complementary Waveform Generator (CWG).
  • Operating Voltage: It operates within a voltage range of 2.3V to 5.5V, making it suitable for both battery-powered and powered applications.
  • Temperature Range: The PIC16F18326-I/ST is designed to perform reliably within an extended temperature range of -40°C to +125°C.

Applications

The versatile nature of the PIC16F18326-I/ST makes it ideal for a variety of applications, including but not limited to:

  • Consumer Electronics
  • Automotive Systems
  • Industrial Control Systems
  • Internet of Things (IoT) Devices
  • Medical Instruments

Design Support

Microchip Technology provides extensive support for the PIC16F18326-I/ST, including development tools, software libraries, and documentation to assist engineers in accelerating the design process. The MPLAB X Integrated Development Environment (IDE) and MPLAB Code Configurator (MCC) are available to streamline programming and configuration, while the PICkit™ and ICD family of development and debugging tools facilitate easy prototyping and testing.

With its combination of performance, integrated features, and support, the PIC16F18326-I/ST from Microchip Technology is an excellent choice for designers looking to create sophisticated and efficient electronic systems.

You May Also Be Interested in

Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6918 $51.1442
46+ $2.2087 $101.6002
71+ $2.1397 $151.9187
97+ $2.0707 $200.8579
125+ $2.0016 $250.2000
168+ $1.7946 $301.4928
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess