EN
  • EN
  • DE

PIC16F18344T-E/SSVAO

Part No PIC16F18344T-E/SSVAO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 7KB FLASH 20SSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features PIC series Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 20-SSOP
Manufacturer Microchip Technology
Series Automotive, AEC-Q100, PIC® XLP™ 16F, Functional Safety (FuSa)
Package Reel - TR
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 18
Program Memory Size 7KB (4K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
Supply Voltage 2.3V ~ 5.5V
Data Converters A/D 17x10b; D/A 1x5b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 20-SSOP (0.209", 5.30mm Width)
Case / Package 20-SSOP
Family Name PIC16F18344
MSL Level 1 (Unlimited)
Quantity per package 1600
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889477-PIC16F18344T-E/SSVAO
Ultra Librarian 3D Model Ultra Librarian PIC16F18344T-E/SSVAO CAD Model

Description

Microchip Technology's PIC16F18344T-E/SSVAO Microcontroller

Introducing the PIC16F18344T-E/SSVAO, a state-of-the-art microcontroller unit (MCU) from the renowned manufacturer, Microchip Technology. This compact yet powerful MCU is designed to deliver exceptional performance for a wide range of embedded applications. With its advanced features and capabilities, the PIC16F18344T-E/SSVAO is an ideal choice for designers looking to enhance their projects with a reliable and efficient microcontroller.

Key Features:

  • Core: The device is built around a high-performance 8-bit PIC® microcontroller core with an enhanced Mid-range 14-bit instruction set, offering a perfect blend of power and simplicity.
  • Memory: It comes with 7 KB of Flash memory and 512 bytes of RAM, providing ample space for your application code and data storage needs.
  • Speed: Operating at a maximum frequency of 32 MHz, the PIC16F18344T-E/SSVAO ensures swift processing and response times for time-sensitive tasks.
  • I/O Pins: The MCU offers 18 versatile I/O pins, giving designers the flexibility to connect a variety of peripherals and components.
  • Communication Peripherals: It features multiple communication modules including I2C, SPI, and EUSART, enabling easy data exchange with other devices and systems.
  • Analog Features: The device is equipped with a 10-bit Analog-to-Digital Converter (ADC) with Computation (ADC2) for precise analog signal measurement, along with two comparators and a 5-bit Digital-to-Analog Converter (DAC) for comprehensive analog functionality.
  • Temperature Range: Designed for robust operation, it operates within an extended temperature range, ensuring reliability across various environments.
  • Low Power Consumption: The MCU features several power-saving modes, making it suitable for battery-powered and energy-conscious applications.

Applications:

The PIC16F18344T-E/SSVAO is an excellent choice for applications such as consumer electronics, automotive systems, industrial automation, and Internet of Things (IoT) devices. Its combination of analog features and digital peripherals also makes it well-suited for sensor management, motor control, and other embedded control systems.

With its robust set of features and Microchip's reputation for quality, the PIC16F18344T-E/SSVAO is a microcontroller that offers both performance and reliability for your next project. Whether you are a hobbyist or a professional engineer, this MCU provides the tools you need to create innovative and effective solutions.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.6174 $74.4696
8+ $15.2760 $122.2080
12+ $14.7990 $177.5880
17+ $14.3208 $243.4536
21+ $13.8438 $290.7198
28+ $12.4116 $347.5248
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,200 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess