EN
  • EN
  • DE

PIC16F1936-I/SO

Part No PIC16F1936-I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 14KB FLASH 28SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 32MHz
Number of I/O 25
Program Memory Size 14KB (8K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
Data RAM Size 512 x 8
Supply Voltage - Operating 1.8 V to 5.5 V
Data Converters A/D 11x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 28-SOIC
Win Source Part Number 090327-PIC16F1936-I/SO
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC16F1936-I/SO CAD Model

Description

Microchip Technology's PIC16F1936-I/SO Microcontroller

The PIC16F1936-I/SO is a versatile and powerful microcontroller from Microchip Technology, renowned for its high performance and reliability in a wide range of applications. This 8-bit microcontroller is part of the PIC16F family, which is well-known for its ease of use and flexibility, making it an ideal choice for designers and hobbyists alike.

Encased in a 28-pin SOIC package, the PIC16F1936-I/SO offers a generous 14 KB of flash memory, providing ample space for your application code. It also features 512 bytes of EEPROM and 1 KB of RAM, ensuring sufficient storage for data handling and manipulation. The microcontroller operates at a voltage range of 2.3V to 5.5V, catering to low-power as well as standard applications.

This microcontroller is equipped with a wide array of peripherals. It boasts two comparators, a 9-channel 10-bit Analog-to-Digital Converter (ADC), and two Pulse Width Modulation (PWM) modules, which are highly useful for motor control and other timing-sensitive tasks. Additionally, it includes an Enhanced Universal Synchronous Asynchronous Receiver Transmitter (EUSART) and Master Synchronous Serial Port (MSSP) with SPI and I2C functionality, enabling easy communication with other devices in your system.

The PIC16F1936-I/SO also supports Microchip's XLP (Extreme Low Power) technology, which is crucial for battery-powered and energy-harvesting applications. Its power-saving features include various sleep modes, an ultra-low-power watchdog timer, and an oscillator start-up timer.

For development and debugging, the microcontroller supports in-circuit serial programming (ICSP) and in-circuit debugging (ICD) via two dedicated pins. This allows for rapid prototyping and streamlines the development process. Microchip provides a comprehensive suite of development tools, including the MPLAB X Integrated Development Environment (IDE) and MPLAB Code Configurator, to simplify programming and configuration of the device.

Whether you're working on a simple DIY project or a complex industrial system, the PIC16F1936-I/SO from Microchip Technology offers a balance of performance, power efficiency, and peripheral integration that can meet the demands of your next embedded design challenge.

You May Also Be Interested in

Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
Lowest to $2.0975
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.1510 $50.4160
39+ $2.5855 $100.8345
60+ $2.5047 $150.2820
83+ $2.4239 $201.1837
107+ $2.3431 $250.7117
143+ $2.1007 $300.4001
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,320 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess