EN
  • EN
  • DE

PIC16F1936T-I/SO

Part No PIC16F1936T-I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description 28/40/44-Pin Flash-Based, 8-Bit CMOS Microcontrollers with LCD Driver and nanoWatt Technology | IC MCU 8BIT 14KB FLASH 28SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel
Core Processor PIC
Data Bus Width 8-Bit
Speed 32MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, LCD, POR, PWM, WDT
The number of I/O 25
Program Memory Size 14KB (8K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
Date RAM Size 512 x 8
Supply Voltage 1.8V ~ 5.5V
Data Converters A/D 11x10b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 28-SOIC
Supplier Device Package 28-SOIC
Family Part Number PIC16F1936
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 711679-PIC16F1936T-I/SO
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC16F1936T-I/SO CAD Model

Description

PIC16F1936T-I/SO - Microchip Technology

The PIC16F1936T-I/SO is a versatile 8-bit microcontroller from Microchip Technology, designed to deliver performance, efficiency, and flexibility for a wide range of embedded applications. This particular model is part of the enhanced mid-range PIC16 family and comes in a convenient surface-mount, small-outline (SOIC) package.

Key Features:

  • Core: The device features a 16F1936 core with a 20 MHz maximum clock speed, providing robust processing capabilities for complex tasks.
  • Memory: It offers 14 KB of flash program memory, 512 bytes of EEPROM, and 1 KB of RAM, allowing for efficient data storage and management.
  • I/O Pins: The microcontroller includes 25 I/O pins, enabling it to interface with a variety of peripherals and sensors.
  • Timers and Communication: It comes equipped with multiple timers, USART, SPI, and I2C modules, supporting a range of communication protocols for versatile connectivity options.
  • Analog Features: The PIC16F1936T-I/SO boasts a 10-bit Analog-to-Digital Converter (ADC) with up to 17 channels, along with two comparators, providing precise analog signal processing capabilities.
  • Power Management: The device offers a range of power-saving features, including Power-on Reset (POR), Power-up Timer (PWRT), and Oscillator Start-up Timer (OST), ensuring reliable operation while conserving power.

Applications:

The PIC16F1936T-I/SO is ideal for a broad spectrum of applications, from industrial control systems to consumer electronics. Its features make it particularly well-suited for automation, automotive systems, smart sensors, and portable devices, where efficiency and reliability are paramount.

Quality and Reliability:

Microchip Technology is known for its commitment to quality, and the PIC16F1936T-I/SO is no exception. The device is designed to meet high standards of performance and reliability, ensuring a long operational life in various environmental conditions.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.3161 $53.0576
37+ $2.7209 $100.6733
57+ $2.6359 $150.2463
79+ $2.5508 $201.5132
102+ $2.4658 $251.5116
136+ $2.2107 $300.6552
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,500 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess