EN
  • EN
  • DE
  • IT

PIC16F1939T-I/MV

Part No PIC16F1939T-I/MV
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 28KB FLASH 40UQFN / PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 28KB (16K x 14) FLASH 40-UQFN (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Reel - TR
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, LCD, POR, PWM, WDT
Number of I/O 36
Program Memory Size 28KB (16K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 1K x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 5.5V
Data Converters A/D 14x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 40-UFQFN Exposed Pad
Supplier Device Package 40-UQFN (5x5)
Base Product Number PIC16F1939
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 3,300
Win Source Part Number 1318854-PIC16F1939T-I/MV
Ultra Librarian 3D Model Ultra Librarian PIC16F1939T-I/MV CAD Model

Description

The PIC16F1939T-I/MV is a high-performance microcontroller unit (MCU) from the renowned manufacturer, Microchip Technology. This powerful MCU is part of the expansive PIC16F family, known for their ease of use, flexibility, and efficiency in a wide range of applications.

The PIC16F1939T-I/MV operates with an enhanced mid-range 8-bit architecture and is packed with a variety of features that make it ideal for complex embedded systems. It has a broad operating voltage range from 1.8V to 5.5V, which allows for flexible power management and compatibility with various types of circuit designs.

This microcontroller comes with a substantial 28 KB of flash memory, providing ample space for your application code, and 1 KB of data EEPROM for non-volatile storage. Additionally, it boasts 2 KB of RAM, ensuring smooth operation and sufficient data handling capabilities for multitasking environments.

The device includes an array of integrated peripherals, such as:

  • Up to 35 I/O pins for versatile interfacing with external components,
  • Three flexible 8-bit timers and one 16-bit timer for precise event management,
  • Two Enhanced Capture/Compare/PWM (ECCP) modules for advanced motor control and other PWM applications,
  • Two Comparators and a Fixed Voltage Reference (FVR) module for analog applications,
  • A 10-bit Analog-to-Digital Converter (ADC) with up to 17 channels for sensor interfacing and data acquisition,
  • Two Master Synchronous Serial Port (MSSP) modules supporting SPI and I2C for serial communication,
  • An Enhanced Universal Synchronous Asynchronous Receiver Transmitter (EUSART) for serial communication over UART.

For developers looking to implement robust and secure systems, the PIC16F1939T-I/MV features an integrated Watchdog Timer (WDT) and Brown-out Reset (BOR) to safeguard against system failures. Additionally, the MCU is equipped with a Programmable Low-Voltage Detect (PLVD) module, ensuring reliable operation under varying power conditions.

The PIC16F1939T-I/MV is available in a 40-UQFN package and is characterized for operation from -40°C to +85°C, making it suitable for industrial-grade applications. With its extensive set of features and Microchip's commitment to quality, this MCU stands as a top choice for designers aiming to create sophisticated and reliable electronic products.

You May Also Be Interested in

Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess