EN
  • EN
  • DE

PIC16F616T-I/ML

Part No PIC16F616T-I/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 3.5KB FLASH 16QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 20MHz
Number of I/O 11
Program Memory Size 3.5KB (2K x 14)
Program Memory Type FLASH
Data RAM Size 128 x 8
Supply Voltage - Operating 2 V to 5.5 V
Data Converters A/D 8x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-QFN (4x4)
Win Source Part Number 037501-PIC16F616T-I/ML
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC16F616T-I/ML CAD Model

Description

Microchip Technology's PIC16F616T-I/ML Microcontroller

The PIC16F616T-I/ML is a versatile and powerful microcontroller unit (MCU) from Microchip Technology, renowned for its high performance and reliability in a wide range of embedded applications. This 8-bit microcontroller is part of the expansive PIC16F family and is designed to offer a perfect blend of power efficiency and functionality, making it an ideal choice for designers looking to optimize their electronic designs.

Key Features:

  • CPU: The PIC16F616T-I/ML is equipped with a high-performance RISC CPU, ensuring fast processing and efficient operation with a wide operating voltage range of 2.0V to 5.5V, allowing for flexibility in various power environments.
  • Program Memory: It comes with 3.5KB of flash program memory, providing ample space for application code and data storage, while also supporting self-programming for easy firmware updates.
  • Data Memory: This MCU features 128 bytes of EEPROM data memory and 256 bytes of RAM, which facilitate efficient data handling and storage capabilities.
  • I/O Ports: The device offers 12 I/O pins, which can be configured for a variety of functions, including digital input/output and analog input, providing versatility in interfacing with external components and sensors.
  • Timers: With two timers, including an 8-bit timer and a 16-bit timer, the PIC16F616T-I/ML provides precise timing and control for time-sensitive tasks.
  • Analog-to-Digital Converter: A 10-bit ADC with up to 9 channels allows for accurate analog signal measurement, suitable for sensor interfacing and data acquisition applications.
  • Communication Peripherals: It includes an integrated USART module, which supports serial communication protocols such as RS-232, RS-485, and LIN for connectivity with other microcontrollers and peripherals.
  • Temperature Range: The MCU operates within an extended temperature range of -40°C to 125°C, ensuring reliable performance in extreme conditions.
  • Packaging: The component is available in a 16-pin QFN package, which is ideal for space-constrained applications.

Applications:

The PIC16F616T-I/ML microcontroller is suitable for a broad spectrum of applications, including but not limited to automotive systems, industrial controls, consumer electronics, and medical devices. Its robust feature set and adaptability make it a go-to solution for engineers looking to create sophisticated and power-efficient products.

With Microchip Technology's commitment to quality and long-term availability, the PIC16F616T-I/ML is a smart choice for both new designs and legacy system upgrades, ensuring your products stay competitive and future-proof.

You May Also Be Interested in

Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess