EN
  • EN
  • DE

PIC16F627-20/SS

Part No PIC16F627-20/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 1.75KB FLASH 20SSOP / MCU 8-bit PIC RISC 1.75KB Flash 3.3V/5V 20-Pin SSOP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 16F
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Connectivity UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 16
Program Memory Size 1.75KB (1K x 14)
Program Memory Type FLASH
EEPROM Size 128 x 8
RAM Size 224 x 8
Supply Voltage 3 V ~ 5.5 V
Oscillator Type Internal
Operating Temperature Range 0°C ~ 70°C (TA)
Package 20-SSOP (0.209", 5.30mm Width)
Manufacturer Package 20-SSOP
Win Source Part Number 791970-PIC16F627-20/SS
Popularity Medium
Supply and Demand Status Limited
Family Name PIC16F627
Introduction Date June 16, 1999
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian PIC16F627-20/SS CAD Model

Description

The PIC16F627-20/SS is a powerful 8-bit microcontroller from Microchip Technology, offering a versatile and cost-effective solution for a wide range of embedded applications. This particular model operates at a maximum frequency of 20MHz, providing a robust platform for time-sensitive tasks and complex algorithms.

Key Features

  • Flash Memory: The device comes with 1.75KB of programmable flash memory, allowing for flexible and durable code storage, with a high endurance of up to 100,000 write/erase cycles.
  • RAM and EEPROM: It includes 128 bytes of RAM for variable storage and 128 bytes of EEPROM for non-volatile data storage, which can be very useful for storing settings or calibration data that must be preserved across power cycles.
  • I/O Pins: The microcontroller features 16 I/O pins, providing ample connectivity for interfacing with sensors, actuators, and other peripheral devices.
  • Integrated Oscillator: It has an internal oscillator which can be calibrated to a precise frequency, eliminating the need for external clock components and reducing the overall system cost.
  • In-Circuit Serial Programming™ (ICSP™): This feature allows for convenient programming and reprogramming of the device, even after it has been placed in a circuit, enhancing flexibility and ease of development.
  • Power-Saving Modes: Multiple power-saving modes, including Power-down mode and Watchdog Timer, help to reduce power consumption for battery-powered applications.

Applications

The PIC16F627-20/SS is suitable for a variety of applications, such as:

  • Automotive systems
  • Industrial control systems
  • Home appliances
  • Medical devices
  • Consumer electronics

Package and Quality

The microcontroller is available in a 20-pin SSOP (Shrink Small Outline Package) form factor, which is ideal for space-constrained applications. Microchip Technology is known for its commitment to quality, and the PIC16F627-20/SS is no exception, ensuring reliable performance for critical and demanding applications.

Overall, the PIC16F627-20/SS from Microchip Technology is a versatile and reliable choice for designers looking to add intelligence and functionality to their embedded systems.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
Lowest to $2.0975
Atmel
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.8665 $63.7330
5+ $26.1469 $130.7345
7+ $25.3303 $177.3121
10+ $24.5126 $245.1260
13+ $23.6960 $308.0480
17+ $21.2451 $361.1667
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,700 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess