EN
  • EN
  • DE

PIC16F628AT-I/SS

Part No PIC16F628AT-I/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 3.5KB FLASH 20SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 16F
Package Tape & Reel
Product Status Active
Programmable Verified
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Connectivity UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 16
Program Memory Size 3.5KB (2K x 14)
Program Memory Type FLASH
EEPROM Size 128 x 8
RAM Size 224 x 8
Voltage - Supply (Vcc/Vdd) 3V ~ 5.5V
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 20-SSOP (0.209", 5.30mm Width)
Supplier Device Package 20-SSOP
Base Product Number PIC16F628
Standard Package 1,600 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 655274-PIC16F628AT-I/SS
Ultra Librarian 3D Model Ultra Librarian PIC16F628AT-I/SS CAD Model

Description

Microchip Technology's PIC16F628AT-I/SS Microcontroller

The PIC16F628AT-I/SS is a versatile 8-bit microcontroller designed by Microchip Technology, tailored for embedded applications that require low power consumption, a wide range of features, and high performance. This microcontroller is part of the renowned PIC16F family, known for its ease of use and reliability in various electronic projects and commercial products.

Encased in a compact SSOP (Shrink Small Outline Package) with 20 pins, the PIC16F628AT-I/SS operates within an industrial temperature range of -40°C to +85°C, making it suitable for demanding environments. It boasts a high-performance RISC CPU, which ensures efficient processing and execution of instructions with a minimal footprint.

This microcontroller is equipped with 3.5KB of flash memory, which provides ample space for application code, and 224 bytes of RAM for data storage. Additionally, it features 128 bytes of EEPROM, allowing for data retention even after the power has been turned off, making it ideal for applications that require non-volatile memory storage.

The PIC16F628AT-I/SS supports a wide array of peripherals and interfaces, including:

  • An integrated 20 MHz oscillator for precise timing operations.
  • Two flexible 16-bit timer/counters that can be used for timing operations or counting external events.
  • A Watchdog Timer (WDT) that helps in maintaining system integrity by resetting the microcontroller in case of software anomalies.
  • A comprehensive suite of analog features, including an 8-channel, 10-bit Analog-to-Digital Converter (ADC) for interfacing with analog sensors and inputs.
  • Synchronous and asynchronous serial communication capabilities with USART module for interfacing with other microcontrollers, computers, and peripherals.
  • Programmable Brown-out Reset (BOR) to safeguard the microcontroller during low voltage conditions.

Furthermore, the PIC16F628AT-I/SS is supported by Microchip's MPLAB development environment, which provides a user-friendly interface for programming, debugging, and simulating the microcontroller's operation. This, along with a wealth of community resources and documentation, makes it an ideal choice for both hobbyists and professionals alike.

Whether you're designing a sophisticated industrial control system or a simple hobbyist project, the PIC16F628AT-I/SS offers a balanced blend of performance, power efficiency, and features that can bring your innovative ideas to life.

You May Also Be Interested in

Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess