EN
  • EN
  • DE

PIC16F631-I/ML

Part No PIC16F631-I/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 1.75KB FLASH 20QFN  /  PIC series Microcontroller IC 8-Bit 20MHz 1.75KB (1K x 14) FLASH 20-QFN (4x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 16F
Package Tube
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Peripherals Brown-out Detect/Reset, POR, WDT
Number of I/O 18
Program Memory Size 1.75KB (1K x 14)
Program Memory Type FLASH
EEPROM Size 128 x 8
RAM Size 64 x 8
Supply Voltage - Operating 2V ~ 5.5V
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 20-VFQFN Exposed Pad
Supplier Device Package 20-QFN (4x4)
Base Product Number PIC16F631
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Standard Package 91
Win Source Part Number 1084989-PIC16F631-I/ML
Ultra Librarian 3D Model Ultra Librarian PIC16F631-I/ML CAD Model

Description

Microchip Technology's PIC16F631-I/ML Microcontroller

The PIC16F631-I/ML is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its versatility and efficiency in a wide range of embedded systems. This compact and powerful MCU is designed to support various applications, from automotive systems to consumer electronics, offering a robust platform for designers and engineers.

Key Features:

  • CPU: The PIC16F631-I/ML is built around Microchip's famous PIC architecture, featuring a CPU speed of up to 20 MHz. This ensures swift processing capabilities for time-sensitive tasks and applications.
  • Memory: It comes with 1024x14 words of Flash program memory, 64 bytes of EEPROM data memory, and 64 bytes of RAM, providing ample space for code and data storage.
  • I/O Pins: The device offers 18 I/O pins, giving developers the flexibility to connect a variety of peripherals and components.
  • Supply Voltage: Operating on a supply voltage range of 2.0V to 5.5V, the PIC16F631-I/ML can be integrated into low-power and battery-operated devices with ease.
  • Temperature Range: The industrial temperature range of -40°C to +85°C ensures reliable performance under extreme conditions.
  • Packaging: The MCU is available in a 20-pin QFN package, which is ideal for space-constrained applications.

Advanced Peripherals:

The PIC16F631-I/ML is equipped with a variety of built-in peripherals that enhance its functionality:

  • Analog Comparator module with two comparators
  • Enhanced Capture/Compare/PWM (ECCP) module for advanced control systems
  • 10-bit Analog-to-Digital Converter (ADC) with up to 7 channels for analog sensing

Programming and Development:

Microchip provides comprehensive support for the PIC16F631-I/ML through its MPLAB® integrated development environment (IDE). This platform offers a full suite of software tools, including a compiler, debugger, and programmer, to streamline the development process. Additionally, the MCU is compatible with the Microchip in-circuit debugger and programmer, making it easy to program and debug during the prototyping phase.

The PIC16F631-I/ML is an ideal choice for designers looking for an MCU that offers a balance between performance, power consumption, and cost. With its robust feature set and extensive support, it's a go-to solution for creating efficient and reliable embedded systems.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess