EN
  • EN
  • DE

PIC16F636-I/SL

Part No PIC16F636-I/SL
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description MCU 8-bit PIC RISC 3.5KB Flash 5V Automotive 14-Pin SOIC N Tube / IC MCU 8BIT 3.5KB FLASH 14SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 20MHz
Number of I/O 11
Program Memory Size 3.5KB (2K x 14)
Program Memory Type FLASH
Data RAM Size 128 x 8
Supply Voltage - Operating 2 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 14-SOIC
Win Source Part Number 061785-PIC16F636-I/SL
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name PIC16F636
Introduction Date February 14, 2005
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian PIC16F636-I/SL CAD Model

Description

Microchip Technology PIC16F636-I/SL Microcontroller

The PIC16F636-I/SL from Microchip Technology is a versatile and powerful 8-bit microcontroller designed to cater to a wide range of applications. This particular model is part of the renowned PIC16F family, known for its robust architecture, low power consumption, and high performance. The microcontroller is housed in an SOIC-14 package, making it a compact choice for space-constrained applications.

At the heart of the PIC16F636-I/SL lies a high-performance RISC CPU with a rich instruction set that enables efficient programming and quick execution of instructions. The device operates at a speed of up to 20 MHz and features a precision internal oscillator, eliminating the need for external clock sources in many cases. It also supports a wide operating voltage range of 2.0V to 5.5V, providing flexibility for use in various power environments.

Memory is a critical aspect of any microcontroller, and the PIC16F636-I/SL comes with 3.5KB of flash program memory, 128 bytes of EEPROM data memory, and 256 bytes of RAM. This combination allows for ample space for code and data storage, making it suitable for complex applications. Additionally, the device includes an integrated 10-bit Analog-to-Digital Converter (ADC) with up to 8 channels, allowing for the direct interfacing of analog sensors and the conversion of analog signals to digital data for processing.

For enhanced functionality, the microcontroller provides various peripherals such as two comparators, a PWM module, and a Capture/Compare/PWM (CCP) module, which are essential for control-oriented tasks. The inclusion of a Watchdog Timer (WDT) and a Power-on Reset (POR) feature ensures reliable operation by guarding against system malfunctions.

Communication with other devices is facilitated through serial programming and In-Circuit Serial Programming™ (ICSP™) capabilities, which enable easy programming and reprogramming of the device, even after it is placed in a circuit. The PIC16F636-I/SL is designed with protection features like over-temperature shutdown and input/output over-voltage protection, ensuring the microcontroller's longevity and stable operation.

In summary, the PIC16F636-I/SL microcontroller from Microchip Technology is an ideal choice for designers looking for a compact, efficient, and feature-rich MCU for their embedded systems. Whether it's for industrial control, consumer electronics, or automotive applications, this microcontroller offers the performance, flexibility, and reliability needed to drive innovation.

You May Also Be Interested in

Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.2897 $50.3734
54+ $1.8788 $101.4552
83+ $1.8201 $151.0683
114+ $1.7613 $200.7882
147+ $1.7026 $250.2822
197+ $1.5265 $300.7205
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,400 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess