EN
  • EN
  • DE

PIC16F676T-I/ST

Part No PIC16F676T-I/ST
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 1.75KB FLASH 14TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2000940-PIC16F676T-I/ST
Win Source Part Number Cross
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series PIC® 16F
Package Tape & Reel (TR)
Core Processor PIC
Speed 20MHz
Operating Temperature -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 14-TSSOP (0.173", 4.40mm Width)
Ultra Librarian 3D Model Ultra Librarian PIC16F676T-I/ST CAD Model

Description

The PIC16F676T-I/ST is a versatile 8-bit microcontroller from Microchip Technology, designed for embedded applications requiring a compact and power-efficient solution. This microcontroller is part of the renowned PIC16F family, which is highly regarded for its ease of use, reliability, and flexibility in various electronic applications.

Key Features

  • High-Performance RISC CPU: Features a Reduced Instruction Set Computing (RISC) architecture that enables the execution of most instructions in a single cycle, improving overall performance.
  • Flash Memory: Equipped with 1.75 KB of flash memory, providing ample space for application code and allowing for easy reprogramming and updates.
  • RAM and EEPROM: Comes with 64 bytes of RAM for data processing and 128 bytes of EEPROM for non-volatile data storage.
  • I/O Pins: Offers 12 versatile input/output pins, which can be configured for various interface requirements.
  • Analog-to-Digital Converter (ADC): Includes a 10-bit ADC with up to 8 channels, enabling the microcontroller to interface with analog sensors and convert their signals into digital values.
  • Timer Modules: Contains two timer modules that can be used for timing operations, pulse generation, or as counters.
  • In-Circuit Serial Programming™ (ICSP™): Supports ICSP for convenient programming and reprogramming of the microcontroller without removing it from the circuit.
  • Wide Operating Voltage: Functions within a range of 2.0V to 5.5V, making it suitable for battery-operated and low-power applications.
  • Temperature Range: Operates within an industrial temperature range of -40°C to +85°C, ensuring reliability under extreme conditions.

Applications

The PIC16F676T-I/ST is ideal for a broad range of applications, including but not limited to consumer electronics, automotive systems, industrial controls, and battery-powered devices. Its robust feature set enables designers to implement complex functions while minimizing space and power requirements.

Package Information

This microcontroller is available in a TSSOP-14 package, providing a compact footprint that is suitable for space-constrained applications. The surface-mount technology (SMT) package allows for efficient assembly and integration into printed circuit boards (PCBs).

You May Also Be Interested in

Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8972 $58.7664
29+ $4.0182 $116.5278
45+ $3.8924 $175.1580
62+ $3.7665 $233.5230
80+ $3.6417 $291.3360
107+ $3.2652 $349.3764
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,534 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess