EN
  • EN
  • DE

PIC16F677-I/ML026

Part No PIC16F677-I/ML026
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer Microchip Technology
Win Source Part Number 348568-PIC16F677-I/ML026
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PIC16F677-I/ML026 CAD Model

Description

Product Overview: PIC16F677-I/ML026

The PIC16F677-I/ML026 is a high-performance microcontroller unit (MCU) from Microchip Technology, designed to cater to a wide range of embedded applications. This MCU is part of the popular PIC16F family, known for its versatility, reliability, and efficiency in handling complex tasks. The PIC16F677-I/ML026 is an ideal choice for designers looking for a compact, feature-rich microcontroller with low power consumption and high-speed processing capabilities.

Key Features:

  • CPU: The device is built on a powerful RISC architecture with a CPU speed of up to 20 MHz, ensuring swift execution of instructions and optimal performance in time-critical applications.
  • Memory: It comes equipped with 2048 bytes of Flash program memory and 128 bytes of EEPROM data memory, providing ample space for application code and data storage.
  • I/O Ports: The MCU boasts 16 versatile input/output pins which can be configured for various functions, including digital I/O, analog inputs, and PWM outputs, offering flexibility in interfacing with peripheral devices.
  • Analog Features: The integrated 10-bit Analog-to-Digital Converter (ADC) with up to 12 channels allows for precise analog signal measurements, making it suitable for sensor interfacing and data acquisition tasks.
  • Communication Peripherals: It supports various serial communication protocols such as SPI, I2C, and USART, facilitating easy connectivity with other microcontrollers, sensors, and modules.
  • Timers: Multiple timers, including an 8-bit timer and two 16-bit timers, provide timing and counting capabilities essential for scheduling tasks and generating accurate delays.
  • Power Management: The MCU features Power-saving Sleep mode, Idle mode, and an ultra-low-power Watchdog Timer, making it suitable for battery-powered or energy-saving applications.
  • Package: The PIC16F677-I/ML026 comes in a 20-pin QFN package, offering a compact footprint for space-constrained designs.

Applications:

The microcontroller's rich feature set makes it an excellent choice for a variety of applications, including:

  • Automotive systems
  • Industrial control systems
  • Home automation
  • Consumer electronics
  • Medical devices
  • Power management systems

In summary, the PIC16F677-I/ML026 from Microchip Technology is a robust and versatile microcontroller that offers a perfect blend of performance, power efficiency, and integration, making it a go-to solution for designers and engineers in a multitude of embedded system applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $2.2673 $58.9498
63+ $1.8607 $117.2241
97+ $1.8030 $174.8910
133+ $1.7441 $231.9653
172+ $1.6863 $290.0436
230+ $1.5119 $347.7370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,140 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess