EN
  • EN
  • DE

PIC16F684-EA

Part No PIC16F684-EA
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer Microchip Technology
Win Source Part Number 348570-PIC16F684-EA
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PIC16F684-EA CAD Model

Description

Microchip Technology's PIC16F684-EA Microcontroller

The PIC16F684-EA is a versatile 8-bit microcontroller designed by Microchip Technology, a leader in microcontroller and analog semiconductors. This particular model is part of the renowned PIC16F family, which is well-known for its robust performance in a wide array of applications.

At the heart of the PIC16F684-EA lies a high-performance RISC CPU with a rich feature set that includes 14-bit instruction words and an operating speed of up to 20 MHz. With 3.5 KB of flash program memory, 128 bytes of EEPROM data memory, and 256 bytes of RAM, this microcontroller offers ample space and speed for various complex applications.

One of the standout features of the PIC16F684-EA is its Enhanced Capture/Compare/PWM (ECCP) module, which provides exceptional control for power management. This, along with its 10-bit Analog-to-Digital Converter (ADC) with up to 11 channels, makes it an ideal choice for applications in the automotive, industrial, appliances, and consumer electronics sectors, where precision and efficiency are crucial.

The device supports a wide operating voltage range of 2.0V to 5.5V, allowing for flexibility in designing low-power applications. Its enhanced watchdog timer and on-chip oscillator features contribute to the reliability and cost-effectiveness of the system design by reducing the number of external components required.

For programming and debugging, the PIC16F684-EA is compatible with Microchip's MPLAB® ICD 2 interface and the PICkit™ 2 development tool, making it a user-friendly option for both novice and experienced developers. The microcontroller also features Power-on Reset (POR), Power-up Timer (PWRT), and Oscillator Start-up Timer (OST), which ensure stable operation during power transitions.

In summary, the PIC16F684-EA microcontroller from Microchip Technology is a powerful, versatile, and cost-effective solution for a wide range of embedded applications. Its combination of analog features and digital peripherals, along with a robust set of development tools, makes it a go-to choice for designers looking to optimize their products for performance and power consumption.

You May Also Be Interested in

Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess