EN
  • EN
  • DE

PIC16F707-I/PT

Part No PIC16F707-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 14KB FLASH 44TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features PIC series Microcontroller IC 8-Bit 20MHz 14KB (8K x 14) FLASH 44-TQFP (10x10)
Manufacturer Microchip Technology
Series PIC® XLP™ mTouch™ 16F
Package Tray
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 36
Program Memory Size 14KB (8K x 14)
Program Memory Type FLASH
Supply Voltage 1.8V ~ 5.5V
Data Converters A/D 14x8b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 44-TQFP
Case / Package 44-TQFP (10x10)
Family Name PIC16F707
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 160
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889498-PIC16F707-I/PT
Ultra Librarian 3D Model Ultra Librarian PIC16F707-I/PT CAD Model

Description

The PIC16F707-I/PT is a high-performance, 8-bit microcontroller from Microchip Technology, featuring a rich set of peripherals and designed for a variety of applications. This versatile microcontroller is part of Microchip's PIC16F family, known for its low power consumption, robust instruction set, and flexible memory architecture. It is an ideal choice for designers who require a cost-effective, yet powerful microcontroller for embedded systems.

Key Features:

  • Core: 8-bit PIC
  • Speed: Up to 32 MHz internal oscillator
  • Program Memory: 14 KB of Flash
  • Data Memory: 368 bytes of RAM
  • EEPROM: 256 bytes
  • I/O Pins: 54 with individual direction control
  • Timers: Three 8-bit timers and one 16-bit timer
  • Communication Interfaces: I2C, SPI, and EUSART for serial communication
  • 10-bit Analog-to-Digital Converter (ADC): With up to 17 channels
  • Comparators: Two analog comparators with programmable input/output configuration
  • Supply Voltage Range: 1.8V to 5.5V
  • Temperature Range: -40°C to +85°C
  • Packaging: 44-pin TQFP (Thin Quad Flat Package)

Applications:

The PIC16F707-I/PT is designed to cater to a broad spectrum of applications, including but not limited to:

  • Industrial Control Systems
  • Automotive Systems
  • Consumer Electronics
  • Medical Devices
  • Internet of Things (IoT) Devices

Development Support:

Microchip offers comprehensive development tools to support the PIC16F707-I/PT, including integrated development environments (IDEs), in-circuit debuggers, and programmers. The MPLAB X IDE and MPLAB XC8 compiler provide a full-featured software development platform, while hardware tools like the MPLAB ICD 4 in-circuit debugger and the PICkit 4 programmer facilitate efficient prototyping and debugging.

With its advanced features, the PIC16F707-I/PT from Microchip Technology stands out as a microcontroller that delivers performance, flexibility, and reliability for a wide array of embedded system designs.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess