EN
  • EN
  • DE

PIC16F720-I/SO

Part No PIC16F720-I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 3.5KB FLASH 20SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 16F
Package Tube
Product Status Active
Programmable Not Verified
Core Processor PIC
Core Size 8-Bit
Speed 16MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 17
Program Memory Size 3.5KB (2K x 14)
Program Memory Type FLASH
RAM Size 128 x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 5.5V
Data Converters A/D 12x8b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Base Product Number PIC16F720
Standard Package 38 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 655300-PIC16F720-I/SO
Ultra Librarian 3D Model Ultra Librarian PIC16F720-I/SO CAD Model

Description

The PIC16F720-I/SO is a high-performance, 8-bit microcontroller crafted by the renowned Microchip Technology. This versatile and powerful MCU is housed in a small-outline integrated circuit (SOIC) package, making it suitable for space-constrained applications. It operates with an industrial-grade temperature range and is designed to handle a wide variety of tasks in embedded systems.

Key Features:

  • Core: The PIC16F720-I/SO boasts a PIC architecture that delivers a balanced blend of computational power and energy efficiency, making it ideal for both battery-operated and power-sensitive applications.
  • Program Memory: It comes equipped with 7 KB of flash memory, providing ample space for application code storage and allowing for easy updates via in-circuit programming.
  • Data Memory: The device includes 256 bytes of EEPROM for data storage and 256 bytes of RAM for efficient data manipulation and variable storage.
  • I/O Pins: With 18 general-purpose I/O pins, this microcontroller offers flexibility in interfacing with sensors, actuators, and other peripherals.
  • Analog-to-Digital Converter: A 10-bit ADC with up to 12 channels gives the PIC16F720-I/SO the capability to convert analog signals into digital data for processing and analysis.
  • Timers: Multiple timers are embedded within the chip, providing a robust set of options for timing and control operations.
  • Communication Peripherals: It supports various communication protocols, including USART, SPI, and I2C, enabling it to connect and communicate with other devices in a system.
  • Operating Voltage: The microcontroller operates at a voltage range of 2.0V to 5.5V, accommodating a wide range of power supplies and battery types.

Applications:

The PIC16F720-I/SO is an ideal choice for a multitude of applications, such as:

  • Consumer Electronics
  • Automotive Systems
  • Industrial Controls
  • Internet of Things (IoT) Devices
  • Medical Devices
  • Smart Home Automation

With its robust feature set and Microchip's reputation for reliability, the PIC16F720-I/SO is a go-to microcontroller for designers and engineers looking to create sophisticated and efficient electronic products.

You May Also Be Interested in

Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.9049 $52.2882
42+ $2.3835 $100.1070
65+ $2.3090 $150.0850
90+ $2.2346 $201.1140
116+ $2.1601 $250.5716
155+ $1.9366 $300.1730
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,800 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess