EN
  • EN
  • DE

PIC16F722AT-I/SS

Part No PIC16F722AT-I/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 3.5KB FLASH 28SSOP  /  PIC series Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 28-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® XLP™ 16F
Package Tape & Reel
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 25
Program Memory Size 3.5KB (2K x 14)
Program Memory Type FLASH
RAM Size 128 x 8
Supply Voltage - Operating 1.8V ~ 5.5V
Data Converters A/D 11x8b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 28-SSOP (0.209", 5.30mm Width)
Supplier Device Package 28-SSOP
Base Product Number PIC16F722
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Names PIC16F722AT-I/SSDKR,PIC16F722AT-I/SSCT,PIC16F722AT-I/SS-ND,PIC16F722AT-I/SSTR
Standard Package 2,100
Win Source Part Number 958628-PIC16F722AT-I/SS
Ultra Librarian 3D Model Ultra Librarian PIC16F722AT-I/SS CAD Model

Description

Microchip Technology's PIC16F722AT-I/SS Microcontroller

The PIC16F722AT-I/SS is a high-performance 8-bit microcontroller from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This microcontroller is part of the PIC16F family, which is renowned for its ease of use, flexibility, and low-power consumption. It is an ideal choice for a wide range of applications in industries such as automotive, consumer electronics, aerospace, and industrial automation.

With its advanced RISC architecture, the PIC16F722AT-I/SS delivers excellent computational speed and allows for efficient programming with less code. It operates within a voltage range of 2.0V to 5.5V, making it versatile for use in both battery-powered and powered devices. The SSOP (Shrink Small Outline Package) form factor with 20 pins ensures a compact footprint on the printed circuit board (PCB), which is crucial for space-constrained applications.

Key features of the PIC16F722AT-I/SS include:

  • Enhanced Mid-range Core with 49 Instruction, 16 Stack Levels
  • Flash Program Memory: 3.5KB
  • RAM: 128 bytes
  • Data EEPROM: 256 bytes
  • 32 MHz Internal Oscillator: With software selectable 8 speeds including 4x PLL
  • I/O Pins: 18, with individual direction control
  • Timers: Two 8-bit and one 16-bit timer/counter(s) with prescaler options
  • 10-bit Analog-to-Digital Converter (ADC): with up to 11 channels
  • Capture/Compare/PWM (CCP) Module: For enhanced pulse-width modulation output and capture/compare functions
  • Serial Communication: With USART, SPI, and I²C
  • Power-Saving Sleep Mode: For reduced power consumption during idle periods
  • Extended Watchdog Timer (WDT): With its own on-chip RC oscillator for reliable operation
  • Programmable Brown-out Reset (BOR): With software control options

The PIC16F722AT-I/SS also features an extensive range of built-in peripherals that simplify design and reduce the need for external components. It includes special microcontroller features like Power-on Reset (POR), Power-up Timer (PWRT), Oscillator Start-up Timer (OST), and Enhanced Low-Voltage Programming (LVP) for advanced programming capabilities.

With its robust set of features and capabilities, the PIC16F722AT-I/SS from Microchip Technology is a versatile and reliable microcontroller that can meet the demands of various complex and power-sensitive applications.

You May Also Be Interested in

Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8974 $56.9220
65+ $1.5568 $101.1920
100+ $1.5082 $150.8200
140+ $1.4595 $204.3300
180+ $1.4109 $253.9620
240+ $1.2649 $303.5760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess