EN
  • EN
  • DE

PIC16F73-1/SO

Part No PIC16F73-1/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer Microchip Technology
Win Source Part Number 348575-PIC16F73-1/SO
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC16F73-1/SO CAD Model

Description

Microchip Technology's PIC16F73-1/SO Microcontroller

The PIC16F73-1/SO is a high-performance microcontroller unit (MCU) from the industry-leading manufacturer Microchip Technology. Designed with versatility in mind, this MCU is suitable for a wide range of applications, including automotive, industrial control systems, home appliances, and consumer electronics. The PIC16F73-1/SO comes in a small-outline package, making it ideal for space-constrained applications.

At the heart of this MCU is a powerful 8-bit RISC processor that can execute most instructions in just one machine cycle, achieving exceptional speed that can reach up to 5 MIPS at 20MHz. This allows for efficient processing and quick response times in real-time applications. The PIC16F73-1/SO is equipped with 7 KB of flash memory, providing ample space for application code, and 192 bytes of RAM for data storage, ensuring smooth operation.

One of the standout features of the PIC16F73-1/SO is its rich set of peripherals. It includes:

  • 28 I/O pins, which provide the flexibility to connect with a variety of external devices.
  • An 8-channel, 10-bit Analog-to-Digital Converter (ADC), allowing the MCU to interface with analog sensors and convert their readings into digital values for processing.
  • Two Capture/Compare/PWM (CCP) modules, which are essential for creating complex timing controls, generating waveforms, and controlling motors.
  • A synchronous serial port (SSP) with SPI and I2C support, enabling communication with serial peripherals.
  • A USART module for serial communication, which can be used for debugging purposes or to interface with other MCUs and computers.

Furthermore, the PIC16F73-1/SO features a watchdog timer, brown-out detection, and a power-saving sleep mode, all of which contribute to reliable operation and power efficiency. Its broad operating voltage range of 2.0V to 5.5V allows for use in both low-power and standard applications.

With its combination of performance, memory, and peripherals, the PIC16F73-1/SO from Microchip Technology is an excellent choice for designers looking to balance functionality and size. Whether you're developing a sophisticated industrial system or a simple consumer gadget, this MCU provides the flexibility and reliability needed to bring your innovative ideas to life.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess