EN
  • EN
  • DE

PIC16F73-I/ML

Part No PIC16F73-I/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 7KB FLASH 28QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 20MHz
Number of I/O 22
Program Memory Size 7KB (4K x 14)
Program Memory Type FLASH
Data RAM Size 192 x 8
Supply Voltage - Operating 4 V to 5.5 V
Data Converters A/D 5x8b
Oscillator Type External
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 28-QFN (6x6)
Win Source Part Number 1088490-PIC16F73-I/ML
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PIC16F73-I/ML CAD Model

Description

Microchip Technology's PIC16F73-I/ML Microcontroller

The PIC16F73-I/ML is a powerful and versatile 8-bit microcontroller from Microchip Technology, designed to deliver high-performance and low-power consumption for a wide range of embedded applications. This microcontroller is part of Microchip's extensive PIC16F family, known for its ease of use, robust feature set, and affordability, making it a popular choice among engineers and hobbyists alike.

Encased in a 28-pin QFN package, the PIC16F73-I/ML operates with a voltage range of 2.0V to 5.5V, providing flexibility for various power supply designs. It comes with an integrated 7 KB of flash memory, which is ample space for storing application code, and 192 bytes of RAM for efficient data processing. Additionally, it offers 192 bytes of EEPROM, allowing for non-volatile data storage that can be very useful for storing configuration settings or small amounts of data that must persist through power cycles.

The device is equipped with an impressive array of peripherals, including a 5-channel 8-bit Analog-to-Digital Converter (ADC) that enables the microcontroller to interface with analog sensors and devices. It also features two Capture/Compare/PWM (CCP) modules, which can be used for advanced timing and pulse-width modulation tasks, ideal for motor control and other precision control applications.

Communication with other devices is made possible through the synchronous serial port (SSP) with SPI and I2C support, and a Universal Asynchronous Receiver-Transmitter (UART) for serial communication. These interfaces allow the PIC16F73-I/ML to connect with a variety of peripherals and components, from simple sensors to complex modules.

For improved system reliability, the PIC16F73-I/ML includes a Power-on Reset (POR), a Power-up Timer (PWRT), and an Oscillator Start-up Timer (OST), which help ensure the microcontroller starts up correctly every time. In addition, it features a Watchdog Timer (WDT) to automatically reset the system in case of software lock-up, thus enhancing the robustness of applications it is deployed in.

Overall, the PIC16F73-I/ML is a cost-effective, feature-rich microcontroller that offers a perfect balance between performance and power consumption, suitable for a broad array of embedded system applications.

You May Also Be Interested in

Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess