EN
  • EN
  • DE

PIC16F77-I/L

Part No PIC16F77-I/L
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 14KB FLASH 44PLCC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 20MHz
Number of I/O 33
Program Memory Size 14KB (8K x 14)
Program Memory Type FLASH
Data RAM Size 368 x 8
Supply Voltage - Operating 4 V to 5.5 V
Data Converters A/D 8x8b
Oscillator Type External
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 44-PLCC (16.59x16.59)
Win Source Part Number 037225-PIC16F77-I/L
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PIC16F77-I/L CAD Model

Description

Microchip Technology's PIC16F77-I/L Microcontroller

The PIC16F77-I/L is a powerful 8-bit microcontroller from Microchip Technology, a renowned leader in the field of smart, connected, and secure embedded control solutions. This particular model is part of the expansive PIC16F family, which is well-regarded for its versatility and reliability in various applications ranging from automotive systems to consumer electronics.

At its core, the PIC16F77-I/L boasts a high-performance RISC CPU, which ensures efficient processing with a minimum number of instructions. It operates at a speed of up to 20 MHz and features 8K words of flash memory, which is ample space for your code. Additionally, it comes with 368 bytes of RAM and 256 bytes of EEPROM data memory, providing sufficient storage for volatile and non-volatile data.

This microcontroller is equipped with an impressive array of peripherals, including:

  • 33 input/output (I/O) pins, giving developers the flexibility to connect a wide range of external devices.
  • Analog-to-Digital Converter (ADC) with 8 channels, allowing for precise conversion of analog signals to digital data.
  • Two Capture/Compare/PWM modules, which are essential for tasks requiring precise timing and control, such as motor control and signal generation.
  • A synchronous serial port (SSP) with SPI and I²C capabilities, making it easy to communicate with other microcontrollers and peripherals.
  • Two Enhanced Universal Synchronous Asynchronous Receiver Transmitter (EUSART) modules, providing robust serial communication options.

The PIC16F77-I/L also features Power-on Reset (POR), Power-up Timer (PWRT), Oscillator Start-up Timer (OST), Watchdog Timer (WDT), and brown-out reset (BOR), all of which contribute to the stability and reliability of your system. These features help ensure that the microcontroller operates as intended, even in the face of unexpected power fluctuations or system errors.

Designed for low-power consumption, the PIC16F77-I/L supports multiple power-saving modes, making it an excellent choice for battery-powered and energy-conscious applications. Its package is the 44-pin PLCC (Plastic Leaded Chip Carrier), which is suitable for surface mount technology and offers a compact footprint for space-constrained designs.

Whether you are developing applications in the industrial, automotive, or consumer electronics space, the PIC16F77-I/L provides the performance, flexibility, and reliability you need to bring your innovative ideas to life.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $16.6931 $50.0793
8+ $13.6969 $109.5752
12+ $13.2689 $159.2268
16+ $12.8408 $205.4528
21+ $12.4128 $260.6688
27+ $11.1287 $300.4749
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,072 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess