EN
  • EN
  • DE
  • IT

PIC16F913-I/ML

Part No PIC16F913-I/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description 28/40/44/64-Pin Flash-Based, 8-Bit CMOS Microcontrollers with LCD Driver and nanoWatt Technology
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 16F
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, LCD, POR, PWM, WDT
Number of I/O 24
Program Memory Size 7KB (4K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 256 x 8
Supply Voltage 2 V ~ 5.5 V
Data Converters A/D 5x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 28-VQFN Exposed Pad
Manufacturer Package 28-QFN (6x6)
Win Source Part Number 1238058-PIC16F913-I/ML
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Family Name PIC16F913
Introduction Date September 07, 2004
ECCN EAR99
Country of Origin Thailand
Halogen Free Not Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian PIC16F913-I/ML CAD Model

Description

Microchip Technology's PIC16F913-I/ML Microcontroller

The PIC16F913-I/ML is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its robust design and versatile features. This MCU is part of the expansive PIC16 family, which is well-known for its ease of use and reliability in a wide range of applications. The PIC16F913-I/ML is particularly suitable for embedded systems that require a compact, yet powerful microcontroller with a rich set of peripherals.

Key Features:

  • Core: The PIC16F913-I/ML is built around a powerful 8-bit architecture that is optimized for low-power consumption and high performance in a small package. It operates at a maximum speed of 20 MHz, providing a balanced mix of speed and power efficiency.
  • Memory: It comes with 7 KB of flash memory, which allows for ample space for application code, and 256 bytes of EEPROM for non-volatile data storage. The MCU also includes 368 bytes of RAM for efficient data handling and processing.
  • I/O and Peripherals: The device features 35 I/O pins, which are highly configurable to suit a broad spectrum of design requirements. It also includes a range of integrated peripherals such as an 8-channel 10-bit Analog-to-Digital Converter (ADC), two Capture/Compare/PWM (CCP) modules, a synchronous serial port that can be configured as either 3-wire SPI or 2-wire I²C™, and two analog comparators.
  • On-chip Oscillator: The MCU includes an internal oscillator, which eliminates the need for external clock components, thus reducing the overall system cost and complexity.
  • Temperature Range: It operates over an extended industrial temperature range from -40°C to +85°C, making it suitable for harsh environments.
  • Packaging: The PIC16F913-I/ML comes in a 44-pin QFN (Quad Flat No-lead) package, which is ideal for space-constrained applications.
  • Power Management: With features like Power-saving Sleep mode, wide operating voltage range (2.0V to 5.5V), and Brown-out Reset (BOR), the MCU ensures reliable operation even in systems with strict power budget constraints.

Applications:

The versatility of the PIC16F913-I/ML makes it an excellent choice for a variety of applications, including industrial control systems, automotive electronics, home appliances, medical devices, and consumer electronics. Its robust feature set allows designers to implement complex functions while maintaining cost-effectiveness and minimizing the footprint of their designs.

Overall, the PIC16F913-I/ML by Microchip Technology is a feature-rich and reliable microcontroller that offers a perfect blend of performance, power efficiency, and flexibility, making it a go-to choice for engineers and designers across various industries.

You May Also Be Interested in

Texas Instruments
IC MCU 32BIT 1.28MB FLASH 289BGA / MCU 32-bit C28x/ARM Cortex M3 RISC 512KB Flash 1.2V/1.8V/3.3V 289-Pin NFBGA
Need more? Email Us
Texas Instruments
IC MCU 32BIT 512KB FLASH 144QFP / MCU 32-bit C28x/ARM Cortex M3 RISC 512KB Flash 1.2V/1.8V/3.3V 144-Pin HTQFP EP
Lowest to $21.5279
Microchip Technology
SRAM /
Lowest to $7.6842
STMicroelectronics
IC MCU 32BIT 32KB FLASH 28UFQFPN / ARM® Cortex®-M0+ series Microcontroller IC 32-Bit Single-Core 32MHz 32KB (32K x 8) FLASH 28-UFQFPN (4x4)
Lowest to $4.1900
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 14SOIC / PIC series Microcontroller IC 8-Bit 32MHz 3.5KB (2K x 14) FLASH 14-SOIC
Lowest to $1.6943
Renesas Electronics America
IC MCU 16BIT 32KB FLASH 64LQFP / MCU 16-bit H8/300H CISC 32KB Flash 3.3V/5V 64-Pin LFQFP
Need more? Email Us
Silicon Labs
IC MCU 32BIT 256KB FLASH 92LGA / ARM® Cortex®-M3 series Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 92-LGA (7x7)
Need more? Email Us
Renesas Electronics America
IC MCU 16BIT 32KB FLASH 64LQFP / MCU 16-bit H8/300H CISC 32KB Flash 3.3V/5V 64-Pin LFQFP
Lowest to $52.0971
Zilog
IC MCU 8BIT 256KB FLASH 144LQFP / MCU 8-bit eZ80 CISC 256KB Flash 3.3V 144-Pin LQFP
Lowest to $4.5896

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.8994 $62.2958
16+ $7.3021 $116.8336
24+ $7.0739 $169.7736
33+ $6.8458 $225.9114
43+ $6.6175 $284.5525
57+ $5.9330 $338.1810
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess