EN
  • EN
  • DE
  • IT

TPS7A3001DGNT

Part No TPS7A3001DGNT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO NEG ADJ 0.2A 8MSOP / LDO Regulator Neg -1.166V to -33V -0.2A 8-Pin HVSSOP EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Polarity Negative
Output Type Adjustable
Number of Regulators 1
Voltage Input MAX -35V
Output Voltage -1.18V
Output Voltage MAX -33V
Voltage Dropout (Maximum) 0.6V @ 200mA
Output Current 200mA
Operating Supply Current 100μA ~ 950μA
PSRR 72dB (120Hz)
Control Features Enable, Soft Start
Protection Features Over Current, Over Temperature
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Manufacturer Package 8-MSOP-PowerPad
Win Source Part Number 798236-TPS7A3001DGNT
Popularity Medium
Supply and Demand Status Limited
Family Name TPS7A30
Introduction Date November 01, 2009
ECCN EAR99
Country of Origin China, Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS7A3001DGNT CAD Model

Description

Product Overview: TPS7A3001DGNT

The TPS7A3001DGNT from Texas Instruments is a high-voltage, ultra-low-noise, low-dropout linear voltage regulator designed to deliver exceptional performance in noise-sensitive applications. This regulator is capable of sourcing a 200mA load with excellent line and load transient responses.

Key Features

  • Input Voltage Range: The device operates over a wide input voltage range from 3V to 36V, making it versatile for various applications, including industrial, automotive, and telecommunications.
  • Low Dropout: The low dropout voltage allows for efficient regulation even when the input-to-output voltage differential is minimal, enhancing system efficiency.
  • Ultra-Low Noise: With an ultra-low output noise of 4 µVRMS over a 10 Hz to 100 kHz bandwidth, the TPS7A3001DGNT is ideal for powering noise-sensitive circuits such as precision analog-to-digital converters (ADCs), sensitive RF equipment, and audio applications.
  • High PSRR: The device boasts a high power supply rejection ratio (PSRR) of 50 dB at 1 kHz, ensuring stable output voltage despite variations in the input supply.
  • Thermal Protection: Built-in thermal shutdown and current limit protection features safeguard the device and the load in adverse conditions.
  • Adjustable Output: The output voltage is adjustable from 1.21V to 29V via an external resistor divider, providing flexibility for specific design requirements.
  • Package: The TPS7A3001DGNT is available in an 8-pin MSOP-PowerPAD package that is both compact and thermally efficient.

Applications

The TPS7A3001DGNT is suitable for a wide range of applications, including:

  • High-precision analog circuits
  • Telecommunication systems
  • Automotive electronics
  • RF and wireless infrastructure
  • Professional audio equipment
  • Medical equipment and instrumentation

With its robust feature set and high-performance capabilities, the TPS7A3001DGNT is a reliable choice for engineers and designers looking to enhance the stability and longevity of their sensitive electronic systems.

You May Also Be Interested in

Microchip Technology
IC REG LINEAR 5V 500MA 8SOIC / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-SOIC
Need more? Email Us
Microchip Technology
IC REG LINEAR POS ADJ 1A TO220-5 / Linear Voltage Regulator IC Positive Adjustable 1 Output 1A TO-220-5
Need more? Email Us
Toshiba Semiconductor and Storage
Analog / Linear ICs (S&D, non Std., MPP) Part 1
Lowest to $5.2825
ON Semiconductor
IC REG LINEAR 5V 1A TO220-3 / Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-220
Need more? Email Us
DIOTEC Electronics Corporation
Volt. Reg. 7V..3.267V, 3.333V / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-23-3 (TO-236)
Lowest to $0.1055
Toshiba Semiconductor and Storage
Brush Motor Driver 2.5V to 13.5V 16-Pin SSOP Emboss T/R
Lowest to $18.2799
Microchip Technology
IC REG DL BUCK/LNR SYNC 10MSOP / PMIC - Voltage Regulators - Linear Switching 2 Output Step-Down (Buck) Synchronous (1), Linear (LDO) (1) 2MHz 10-MSOP
Need more? Email Us
Taiwan Semiconductor
Standard Linear Voltage Regulator IC
Lowest to $1.0969
STMicroelectronics
IC REG LIN POS ADJ 1A/1A PPAK / Linear Voltage Regulator IC Positive Adjustable (Fixed) 2 Output 1A, 1A PPAK
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1880 $53.4600
90+ $1.1128 $100.1520
140+ $1.0752 $150.5280
200+ $1.0000 $200.0000
260+ $0.9625 $250.2500
325+ $0.9249 $300.5925
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,700 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess