Microchip Technology PIC16F914T-I/PT Microcontroller
The PIC16F914T-I/PT is a versatile 8-bit microcontroller designed by Microchip Technology, renowned for its high performance and reliability in a wide range of applications. This microcontroller is part of the PIC16F family, which is well-known for its user-friendly features, making it an ideal choice for both beginners and experienced developers.
At the heart of the PIC16F914T-I/PT lies a powerful RISC architecture that can execute most instructions in just one machine cycle, with a few taking two cycles. This efficiency translates to a swift instruction throughput, allowing for high-speed processing and quick response times in real-time applications.
Key features of the PIC16F914T-I/PT include:
- Program Memory: 7 KB of Flash memory, providing ample space for complex programs without the need for external memory components.
- Data Memory: 256 bytes of EEPROM, which is ideal for storing non-volatile data such as configuration settings, and 368 bytes of RAM for efficient data manipulation.
- I/O Ports: 33 input/output pins, offering a flexible interface for connecting a wide array of peripherals and sensors.
- Timers: Several built-in timers, including an 8-bit timer and two 16-bit timers, which are essential for time-related tasks such as pulse width modulation (PWM) and event counting.
- Communication: Integrated USART module for serial communication, supporting protocols such as RS-232, RS-485, and more.
- Analog-to-Digital Converter: 10-bit ADC with up to 14 channels, enabling the microcontroller to interface with analog sensors and convert their signals into digital values for processing.
- Operating Voltage: The device operates within a range of 2.0V to 5.5V, accommodating various power supply configurations.
- Temperature Range: Industrial temperature range (-40°C to +85°C), ensuring stable operation under extreme conditions.
- Package: Available in a 44-pin TQFP package, which is compact and suitable for space-constrained applications.
The PIC16F914T-I/PT is equipped with special features such as Power-on Reset (POR), Power-up Timer (PWRT), Oscillator Start-up Timer (OST), Watchdog Timer (WDT), and Brown-out Reset (BOR), all of which contribute to the robust operation of the microcontroller in unpredictable environments.
With its extensive feature set and Microchip's commitment to quality, the PIC16F914T-I/PT microcontroller is an excellent choice for projects that require a reliable, high-performance microcontroller with a rich set of peripherals and interfaces.