EN
  • EN
  • DE

PIC16FR620-04/SO-018

Part No PIC16FR620-04/SO-018
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer Microchip Technology
Win Source Part Number 348590-PIC16FR620-04/SO-018
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PIC16FR620-04/SO-018 CAD Model

Description

Microchip PIC16FR620-04/SO-018 Microcontroller

The PIC16FR620-04/SO-018 is a high-performance microcontroller unit (MCU) from the leading semiconductor manufacturer, Microchip Technology. This MCU is part of the renowned PIC16F family, which is well-known for its versatility, reliability, and efficiency in a wide range of embedded systems applications.

This particular model comes in a small-outline (SO) package, making it suitable for space-constrained applications. The '018' denotes specifics of the packaging and temperature grade, ensuring that this component can operate effectively under various environmental conditions. The PIC16FR620-04 is designed to deliver enhanced computational speed and power efficiency, which makes it an ideal choice for low-power applications.

The PIC16FR620-04/SO-018 boasts a rich set of features including:

  • Flash Memory: It comes with a generous amount of onboard flash memory, which is essential for storing the application code and data.
  • EEPROM Data Memory: This MCU includes EEPROM data memory for non-volatile storage, which is crucial for applications that require data retention after power cycles.
  • I/O Ports: It provides multiple general-purpose input/output (GPIO) ports, enabling it to interface with a variety of sensors, actuators, and other peripherals.
  • Timers and ADC: It includes timers and an analog-to-digital converter (ADC), expanding its utility in timing-sensitive and analog signal processing tasks.
  • In-Circuit Serial Programming™ (ICSP™): The device supports ICSP, allowing for programming and reprogramming of the MCU while it is installed in the circuit, enhancing flexibility during development and in-field updates.

With its robust architecture, the PIC16FR620-04/SO-018 is designed to meet the rigorous demands of a multitude of embedded control applications, including but not limited to automotive systems, consumer electronics, industrial automation, and Internet of Things (IoT) devices. Microchip's commitment to longevity, product support, and backward compatibility ensures that this MCU will remain a reliable and cost-effective solution for both new designs and legacy system upgrades.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess