EN
  • EN
  • DE

PIC16LC62BT-04I/SS

Part No PIC16LC62BT-04I/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 3.5KB OTP 28SSOP / 28-Pin 8-Bit CMOS Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Reel
Core Processor PIC
Core Size 8-Bit
Speed 4MHz
Connectivity I2C, SPI
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 22
Program Memory Size 3.5KB (2K x 14)
Program Memory Type OTP
RAM Size 128 x 8
Voltage - Supply (Vcc/Vdd) 2.5V ~ 5.5V
Oscillator Type External
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 28-SSOP (0.209", 5.30mm Width)
Supplier Device Package 28-SSOP
Part Number Series PIC16LC62B
Manufacturer Pack Quantity 2,100
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 806544-PIC16LC62BT-04I/SS
Ultra Librarian 3D Model Ultra Librarian PIC16LC62BT-04I/SS CAD Model

Description

Product Overview: PIC16LC62BT-04I/SS from Microchip Technology

The PIC16LC62BT-04I/SS is a high-performance, CMOS, fully-static, 8-bit microcontroller fabricated by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This microcontroller is part of the PIC16 family, known for their user-friendly interface and flexibility, making them ideal for a wide range of applications in various industries.

Designed with an easy-to-program architecture that includes an enhanced mid-range core with 14-bit instruction words, the PIC16LC62BT-04I/SS offers a perfect blend of power and efficiency. It operates at a maximum frequency of 4 MHz, providing a robust platform for embedded control systems.

This microcontroller comes in a compact 28-pin SSOP (Shrink Small Outline Package) form factor, making it suitable for space-constrained applications. Its temperature range of -40°C to 85°C ensures reliable performance in harsh environments, which is critical for industrial and automotive applications.

Key features of the PIC16LC62BT-04I/SS include:

  • Memory: It boasts an on-board program memory and data memory, which facilitates efficient handling of complex tasks and algorithms.
  • I/O Ports: The device offers multiple general-purpose I/O ports, providing versatility in interfacing with other peripherals and devices.
  • Timers: Equipped with timers, the microcontroller can handle timing and counting operations without external components, simplifying the design and reducing costs.
  • Analog-to-Digital Converter (ADC): The built-in ADC allows the microcontroller to convert analog signals into digital data, enabling it to interface with analog sensors and perform sophisticated signal processing.
  • Serial Communication: It supports serial communication protocols, facilitating easy data exchange with other microcontrollers, computers, and digital systems.

With its low power consumption and wide array of features, the PIC16LC62BT-04I/SS is an excellent choice for applications such as consumer electronics, automotive systems, industrial automation, and Internet of Things (IoT) devices.

Whether you're developing a simple prototype or a complex system, the PIC16LC62BT-04I/SS provides a reliable and cost-effective solution that can meet the demands of your project.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.2868 $50.3096
54+ $1.8763 $101.3202
83+ $1.8177 $150.8691
114+ $1.7591 $200.5374
148+ $1.7004 $251.6592
197+ $1.5245 $300.3265
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,100 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess