EN
  • EN
  • DE

PIC16LC72A-04/SO

Part No PIC16LC72A-04/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 3.5KB OTP 28SOIC / MCU 8-bit PIC RISC 3.5KB EPROM 3.3V/5V 28-Pin SOIC W Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 16C
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 4MHz
Connectivity I2C, SPI
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 22
Program Memory Size 3.5KB (2K x 14)
Program Memory Type One Time Programmable(OTP)
RAM Size 128 x 8
Supply Voltage 2.5 V ~ 5.5 V
Data Converters A/D 5x8b
Oscillator Type External
Operating Temperature Range 0°C ~ 70°C (TA)
Package 28-SOIC (0.295", 7.50mm Width)
Manufacturer Package 28-SOIC
Win Source Part Number 792016-PIC16LC72A-04/SO
Popularity Medium
Supply and Demand Status Limited
Family Name PIC16LC72
Introduction Date August 27, 1998
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian PIC16LC72A-04/SO CAD Model

Description

Microchip Technology PIC16LC72A-04/SO Microcontroller

The PIC16LC72A-04/SO is a powerful 8-bit microcontroller from Microchip Technology, renowned for its versatility and efficiency in handling a wide range of embedded applications. This particular model comes in a small-outline (SO) package, making it ideal for space-constrained applications while still offering the robust performance of the PIC microcontroller family.

Key Features:

  • CPU: The PIC16LC72A-04/SO is built around a high-performance RISC CPU, ensuring swift execution of instructions with a typical execution time of 200 ns at a 20 MHz clock speed, translating to a solid 5 MIPS (Million Instructions Per Second).
  • Memory: It comes equipped with 3.5 KB of flash memory, which provides ample space for application code, and 128 bytes of RAM for variable storage. Additionally, the device offers 64 bytes of EEPROM for non-volatile data storage.
  • I/O and Peripherals: The microcontroller features 22 I/O pins, giving developers flexibility in interfacing with various peripherals. It also includes a built-in 8-bit timer, watchdog timer, and analog-to-digital converter (ADC) with 5 channels, enhancing its capability to interact with analog signals and manage time-critical tasks.
  • Power Efficiency: Operating in the voltage range of 2.5V to 5.5V, the PIC16LC72A-04/SO is designed for low-power consumption, which is critical for battery-powered and portable applications. Power-saving modes like Sleep mode further extend the battery life of the end product.
  • Speed: This microcontroller operates at a clock frequency of 4 MHz, providing a balanced trade-off between speed and power consumption, suitable for a variety of mid-range applications.
  • Temperature Range: It has an industrial temperature range from -40°C to +85°C, ensuring reliable operation under harsh environmental conditions.

Whether you're designing consumer electronics, automotive systems, or industrial controls, the PIC16LC72A-04/SO offers a compact, cost-effective solution with the necessary computational power and peripherals. Its ease of integration and programmability make it a go-to choice for engineers and hobbyists alike. With Microchip's extensive support and resources, developers can quickly bring their innovative ideas to life using the PIC16LC72A-04/SO microcontroller.

For detailed technical specifications, application notes, and programming tools, visit the Microchip Technology website or consult the PIC16LC72A-04/SO datasheet.

You May Also Be Interested in

ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess