EN
  • EN
  • DE

PIC16LC72A-04I/ML

Part No PIC16LC72A-04I/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 3.5KB OTP 28QFN / MCU 8-bit PIC RISC 3.5KB EPROM 3.3V/5V 28-Pin QFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 16C
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 4MHz
Connectivity I2C, SPI
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 22
Program Memory Size 3.5KB (2K x 14)
Program Memory Type One Time Programmable(OTP)
RAM Size 128 x 8
Supply Voltage 2.5 V ~ 5.5 V
Data Converters A/D 5x8b
Oscillator Type External
Operating Temperature Range -40°C ~ 85°C (TA)
Package 28-VQFN Exposed Pad
Manufacturer Package 28-QFN (6x6)
Win Source Part Number 792017-PIC16LC72A-04I/ML
Popularity Medium
Supply and Demand Status Balance
Family Name PIC16LC72
Introduction Date August 27, 1998
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian PIC16LC72A-04I/ML CAD Model

Description

Overview of PIC16LC72A-04I/ML

The PIC16LC72A-04I/ML is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its reliability and versatility in various electronic applications. This 8-bit MCU is designed with CMOS technology and is part of the PIC16 family, known for their user-friendly interface and robust architecture.

Key Features

  • Core: The device features a powerful PIC architecture with 35 single-word instructions. The instruction set is designed to support a wide range of tasks, making it suitable for both simple and complex applications.
  • Clock Speed: With a clock speed of 4 MHz, the PIC16LC72A-04I/ML offers a balanced performance for time-sensitive tasks, ensuring efficient operation for a variety of applications.
  • Program Memory: It comes with 3.5 KB of on-board program memory, providing sufficient space for storing application code.
  • Data Memory: The MCU has 128 bytes of RAM, which is used for temporary data storage during operation.
  • I/O Ports: It includes 22 input/output pins, which can be configured to handle various peripheral devices, making it highly adaptable for different electronic designs.
  • Timers: Equipped with two timers, it allows for precise event management and time-based control, which are essential for tasks requiring accurate timing.
  • Analog-to-Digital Converter: The built-in 8-channel, 8-bit ADC allows the MCU to interface with analog sensors and convert their signals into digital values for processing.
  • Package: The PIC16LC72A-04I/ML is available in a 28-pin QFN package, which is compact and suitable for space-constrained applications.
  • Temperature Range: This MCU operates within an industrial temperature range of -40°C to +85°C, making it reliable under extreme conditions.

Applications

The PIC16LC72A-04I/ML is a versatile MCU that can be used in a wide array of applications, including but not limited to automation systems, consumer electronics, automotive components, and embedded systems. Its robust feature set and adaptability make it an excellent choice for designers looking to create sophisticated and reliable products.

Conclusion

Microchip's PIC16LC72A-04I/ML is a testament to the company's commitment to providing high-quality MCUs that meet the diverse needs of modern electronics. Whether you are working on a simple project or a complex system, this microcontroller offers a balance of performance, power efficiency, and ease of use.

You May Also Be Interested in

ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess